Manufacturer: Cree/Wolfspeed
Win Source Part Number: 000296-CSD10060A
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Silicon Carbide Schottky
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 16.5A
Voltage - Forward (Vf) (Max) @ If: 1.8V @ 10A
Reverse Recovery Time (trr): 0ns
Current - Reverse Leakage @ Vr: 200μA @ 600V
Capacitance @ Vr, F: 550pF @ 0V, 1MHz
Operating Temperature - Junction: -55°C to 175°C
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: TO-220-2
Speed(Frequency): No Recovery Time > 500mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
DIODE SIL CARB 600V 16.5A TO220 Product overview: CSD10060A from Wolfspeed is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 16.5A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 16.5A, TO220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CSD10060A can be used for catalog matching and distributor lookup.
DISCONTINUED BY MANUFACTURER, DIODE, 600V, TO-220-2, SILICON, 16.5 AMP. FREE 2 YEAR RADWELL WARRANTY
DIODE SIL CARB 600V 16.5A TO220
DIODE SIL CARB 600V 16.5A TO220
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Radwell International | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | General Purpose Diodes | Rectifiers | Diodes |
| Product Number | 000296-CSD10060A | 280-CSD10060A | 184348619 | CSD10060A | CSD10060A |
| Product Name | Diodes, Rectifiers - Single - CSD10060A | 600V 16.5A TO220 Diode and Rectifier | Diode | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Life Cycle Stage | Obsolete(EOL) | Removed | |||
| Package | TO-220; TO-220-2 | Tube | TO-220 | ||
| VF | 1.8 volts | 1.8 volts | 1.8 volts | ||
| trr | 0.0 ns | 0.0 ns |