"Inrush Current Limiter 2.5 Ohms ±20% 0.453"" (11.50mm)"
THERMISTOR, NTC, 2R5, 5.5A; PRODUCT RANGE:B57236S0 SERIES; DISC SIZE:11.5MM; ZERO POWER RESISTANCE AT 25°C:2.5OHM; APPROVALS:UL; MAXIMUM ENERGY RATING AT 25°C:-; MAXIMUM STEADY STATE CURRENT AT 25°C:5.5A; SVHC:NO SVHC (27-JUN-2018); ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Radwell International | |
|---|---|---|
| Product Category | Diodes | Current Limiting Diodes |
| Product Number | 495-6647-ND | 61665246 |
| Product Name | Inrush Current Limiters (ICL) | Thermistor/Current Limiter |