Littelfuse manufactures 15A rms to 25A rms rectifiers with voltages rated from 200V to 1000V. Due to the electrically-isolate
Silicon Controlled Rectifier, TO-220AB, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: D6015LTP from Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-D6015LTP can be used for catalog matching and distributor lookup.
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1166233-D6015LTP
Packaging: Tube
Mounting Style: Through Hole
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: TO-220-3 Isolated Tab
Diode Type: Standard
Current - Average Rectified (Io): 9.5A
Reverse Recovery Time (trr): 4μs
Current - Reverse Leakage @ Vr: 10μA @ 600V
Operating Temperature - Junction: -40°C ~ 125°C
Family Name: D6015L
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.littelfuse.com
Manufacturer Package: TO-220 Isolated Tab
Voltage - Forward (Vf) (Maximum) @ If: 1.6V @ 9.5A
Voltage - DC Reverse (Vr) (Maximum): 600V
Alternative Parts (Cross-Reference): RFUS10TF6S; RD1006LN; D6015L;
Introduction Date: February 23, 2005
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Diode Standard 600V 9.5A Through Hole TO-220 Isolated Tab
RECTIFIER, SINGLE, 9.5A, 600V, TO-220AB; Repetitive Reverse Voltage Vrrm Max:600V; Forward Current If(AV):9.5A; Diode Configuration:Single
DIODE GP 600V 9.5A TO220
RECTIFIER, STANDARD RECOVERY, SINGLE, 225A, REVERSE VOLTAGE 600V, FORWARD VOLTAGE 1.6V, TO-220-3. FREE 2 YEAR RADWELL WARRANTY
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Radwell International | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers | Rectifiers |
| Product Number | D6015LTP | 280-D6015LTP | 1166233-D6015LTP | F7265-ND | 33AC0666 | D6015LTP | D6015LTP | 21567801 |
| Product Name | Comes with a broad variaty of packages and breakdown voltages up to 1800V | Diode and Rectifier | Diodes, Rectifiers - Single - D6015LTP | Single Diodes | Rectifier, Single, 9.5A, 600V, To-220Ab; Repetitive Reverse Voltage Vrrm Max Littelfuse | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers | Bridge Rectifier |
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| Package | Rail/Tube | TO-220 | TO-220-2 | |||||
| IO | 9.5 amps | |||||||
| Tj | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||||
| Diode Type | Standard |