Vishay Intertechnology, Inc. Discrete Semiconductor Products - Diodes - Bridge Rectifiers B250C800DM-E3/45

Description
Win Source Part Number: 969077-B250C800DM-E3 /45 Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers Package: Tube Standard Package: 50 Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 900 mA Voltage - Forward (Vf) (Max) @ If: 1 V @ 900 mA Current - Reverse Leakage @ Vr: 10 µA @ 400 V Voltage - Peak Reverse (Max): 400 V Mounting Type: Through Hole Package / Case: 4-EDIP (0.300", 7.62mm) Supplier Device Package: DFM Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: B250C800DME345,B250C 800DM-E3/45-ND,B250C 800DM-E3/45GI Base Product Number: B250
Request a Quote Datasheet
Description
Win Source Part Number: 969077-B250C800DM-E3 /45 Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers Package: Tube Standard Package: 50 Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 900 mA Voltage - Forward (Vf) (Max) @ If: 1 V @ 900 mA Current - Reverse Leakage @ Vr: 10 µA @ 400 V Voltage - Peak Reverse (Max): 400 V Mounting Type: Through Hole Package / Case: 4-EDIP (0.300", 7.62mm) Supplier Device Package: DFM Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: B250C800DME345,B250C 800DM-E3/45-ND,B250C 800DM-E3/45GI Base Product Number: B250
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - 969077-B250C800DM-E3/45 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
969077-B250C800DM-E3/45
Discrete Semiconductor Products - Diodes - Bridge Rectifiers 969077-B250C800DM-E3/45
Win Source Part Number: 969077-B250C800DM-E3 /45 Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers Package: Tube Standard Package: 50 Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 900 mA Voltage - Forward (Vf) (Max) @ If: 1 V @ 900 mA Current - Reverse Leakage @ Vr: 10 µA @ 400 V Voltage - Peak Reverse (Max): 400 V Mounting Type: Through Hole Package / Case: 4-EDIP (0.300", 7.62mm) Supplier Device Package: DFM Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: B250C800DME345,B250C 800DM-E3/45-ND,B250C 800DM-E3/45GI Base Product Number: B250

Win Source Part Number: 969077-B250C800DM-E3/45
Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers
Package: Tube
Standard Package: 50
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 900 mA
Voltage - Forward (Vf) (Max) @ If: 1 V @ 900 mA
Current - Reverse Leakage @ Vr: 10 µA @ 400 V
Voltage - Peak Reverse (Max): 400 V
Mounting Type: Through Hole
Package / Case: 4-EDIP (0.300", 7.62mm)
Supplier Device Package: DFM
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: B250C800DME345,B250C800DM-E3/45-ND,B250C800DM-E3/45GI
Base Product Number: B250

Buy Now Datasheet
Bridge Rectifiers - B250C800DM-E3/45GI-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
B250C800DM-E3/45GI-ND
Bridge Rectifiers B250C800DM-E3/45GI-ND
Bridge Rectifier Single Phase Standard 400V Through Hole DFM

Bridge Rectifier Single Phase Standard 400V Through Hole DFM

Buy Now Datasheet
0.9 A 400 V Diode and Rectifier - 299-B250C800DM-E3/45 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.9 A 400 V Diode and Rectifier
299-B250C800DM-E3/45
0.9 A 400 V Diode and Rectifier 299-B250C800DM-E3/45
DIODE 0.9 A, 400 V, SILICON, BRIDGE RECTIFIER DIODE, ROHS COMPLIANT, PLASTIC, CASE DFM, 4 PIN, Bridge Rectifier Diode Product overview: B250C800DM-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.9 A, 400 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.9 A, 400 V, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-B250C800DM-E3/45 can be used for catalog matching and distributor lookup.

DIODE 0.9 A, 400 V, SILICON, BRIDGE RECTIFIER DIODE, ROHS COMPLIANT, PLASTIC, CASE DFM, 4 PIN, Bridge Rectifier Diode Product overview: B250C800DM-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.9 A, 400 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.9 A, 400 V, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-B250C800DM-E3/45 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - B250C800DM-E3/45 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
B250C800DM-E3/45
Discrete Semiconductor Products - Diodes - Bridge Rectifiers B250C800DM-E3/45
BRIDGE RECT 1P 400V 900MA DFM

BRIDGE RECT 1P 400V 900MA DFM

Supplier's Site
Sheung Wan, Hong Kong
Bridge Rectifiers
B250C800DM-E3/45
Bridge Rectifiers B250C800DM-E3/45
Bridge Rectifiers 0.9 Amp 400 Volt

Bridge Rectifiers 0.9 Amp 400 Volt

Buy Now Datasheet
Bridge Rectifiers - B250C800DM-E3/45 - ODG (Origin Data Global)
Shenzhen, China
Bridge Rectifiers
B250C800DM-E3/45
Bridge Rectifiers B250C800DM-E3/45
BRIDGE RECT 1P 400V 900MA DFM

BRIDGE RECT 1P 400V 900MA DFM

Supplier's Site Datasheet
Bridge Rectifier - 121541394 - Radwell International
Willingboro, NJ, United States
Bridge Rectifier
121541394
Bridge Rectifier 121541394
BRIDGE RECTIFIER SINGLE PHASE STANDARD 400V THROUGH HOLE DFM 900MA. FREE 2 YEAR RADWELL WARRANTY

BRIDGE RECTIFIER SINGLE PHASE STANDARD 400V THROUGH HOLE DFM 900MA. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Radwell International
Product Category Diodes Rectifiers Rectifiers Rectifiers Rectifiers Diodes Rectifiers
Product Number 969077-B250C800DM-E3/45 B250C800DM-E3/45GI-ND 299-B250C800DM-E3/45 B250C800DM-E3/45 B250C800DM-E3/45 B250C800DM-E3/45 121541394
Product Name Discrete Semiconductor Products - Diodes - Bridge Rectifiers Bridge Rectifiers 0.9 A 400 V Diode and Rectifier Discrete Semiconductor Products - Diodes - Bridge Rectifiers Bridge Rectifiers Bridge Rectifiers Bridge Rectifier
Diode Type Single Phase
VF 1 volts 1 volts 1 volts
IR 0.0100 mA 0.0100 mA
Tj -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Rectifier Configuration / Technology Bridge
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1220836 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package Do-214aa (smb)
RoHS Compliant RoHS
View Details
B48-2 and B48-2T Series B482G-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Schottky barrier double diode - BAT74V,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT666 SOT666
RoHS Compliant RoHS
View Details
7 suppliers
Rectifier Diode - 1N5551US - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 150 amps
IF 5000 mA
trr 2000 ns
View Details