Manufacturer: Diotec Semiconductor AG
Win Source Part Number: 1166807-DB25-08
Manufacturer Homepage: www.diotec.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
BRIDGE RECT 3PHASE 800V 25A DB
BRIDGE, 3PHASE, DB, 800V, 2. FREE 2 YEAR RADWELL WARRANTY
3P Rect, 800V, 25A, 350A, 1.05V
| Win Source Electronics | DigiKey | Radwell International | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 1166807-DB25-08 | 4878-DB25-08-ND | 155835259 | DB25-08 |
| Product Name | Bridge Rectifiers - DB25-08 | Bridge Rectifiers | Bridge Rectifier | Discrete Semiconductor Products - Diodes - Bridge Rectifiers |
| Rectifier Configuration / Technology | Bridge |