Littelfuse, Inc. Single Diodes D2015L

Description
Diode Standard 600V 9.5A Through Hole TO-220 Isolated Tab
Request a Quote Datasheet
Description
Diode Standard 600V 9.5A Through Hole TO-220 Isolated Tab
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - D2015L-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
D2015L-ND
Single Diodes D2015L-ND
Diode Standard 600V 9.5A Through Hole TO-220 Isolated Tab

Diode Standard 600V 9.5A Through Hole TO-220 Isolated Tab

Buy Now Datasheet
Diode - 21609701 - Radwell International
Willingboro, NJ, United States
STANDARD DIODE, 9.5A, 200V, TO-220; DIODE TYPE:STANDARD RECOVERY; REPETITIVE REVERSE VOLTAGE VRRM MAX:200V; FORWARD CURRENT IF(AV):9.5A; FORWARD VOLTA. FREE 2 YEAR RADWELL WARRANTY

STANDARD DIODE, 9.5A, 200V, TO-220; DIODE TYPE:STANDARD RECOVERY; REPETITIVE REVERSE VOLTAGE VRRM MAX:200V; FORWARD CURRENT IF(AV):9.5A; FORWARD VOLTA. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - D2015L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
D2015L
Discrete Semiconductor Products - Diodes - Rectifiers D2015L
DIODE GP 600V 9.5A TO220

DIODE GP 600V 9.5A TO220

Supplier's Site

Technical Specifications

  DigiKey Radwell International Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes General Purpose Diodes Rectifiers
Product Number D2015L-ND 21609701 D2015L
Product Name Single Diodes Diode Discrete Semiconductor Products - Diodes - Rectifiers
Tj -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Rectifiers - HRSCF5000 - Micross Components, Inc.
Specs
IFSM 25 amps
IF 500 mA
trr 150 ns
View Details
Rectifier Assembly - SPJ300F - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 0.0300 to 0.0500 amps
View Details
B48-2 and B48-2T Series B482G-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
RF Pin Diode, Band Switching and RF Attenuation - BA885 - Infineon Technologies AG
Specs
Configuration Single
Diode Type PIN
Diode Applications Switching
View Details
3 suppliers