"Inrush Current Limiter 120 Ohms ±20% 0.453"" (11.50mm)"
ICL NTC THERMISTOR, 120R, RADIAL, PRODUCT RANGE:B57236S0 SERIES, DISC SIZE:11.5MM, ZERO POWER RESISTANCE AT 25C:120OHM, APPROVALS:IEC, UL, MAXIMUM ENERGY RATING AT 25C:-, MAXIMUM STEADY STATE CURRENT AT 25C:1.5A, SVHC:NO SVHC ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Radwell International | |
|---|---|---|
| Product Category | Diodes | Current Limiting Diodes |
| Product Number | 495-6645-ND | 73200564 |
| Product Name | Inrush Current Limiters (ICL) | Thermistor/Current Limiter |