Littelfuse, Inc. Comes with a broad variaty of packages and breakdown voltages up to 1800V DSI45-16A

Description
The discrete Standard Diode series comes with a broad variety of packages and breakdown voltages up to 1800V.
Request a Quote Datasheet
Description
The discrete Standard Diode series comes with a broad variety of packages and breakdown voltages up to 1800V.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Comes with a broad variaty of packages and breakdown voltages up to 1800V - DSI45-16A - Littelfuse, Inc.
Rosemont, IL, United States
Comes with a broad variaty of packages and breakdown voltages up to 1800V
DSI45-16A
Comes with a broad variaty of packages and breakdown voltages up to 1800V DSI45-16A
The discrete Standard Diode series comes with a broad variety of packages and breakdown voltages up to 1800V.

The discrete Standard Diode series comes with a broad variety of packages and breakdown voltages up to 1800V.

Supplier's Site Datasheet
Schottky Diodes & Rectifiers - 192427 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
192427
Schottky Diodes & Rectifiers 192427
1600V 48A Rectifer Diode TO247

1600V 48A Rectifer Diode TO247

Supplier's Site
Schottky Diodes & Rectifiers - 192427P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
192427P
Schottky Diodes & Rectifiers 192427P
1600V 48A Rectifer Diode TO247

1600V 48A Rectifer Diode TO247

Supplier's Site
Schottky Diodes & Rectifiers - 9200704 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
9200704
Schottky Diodes & Rectifiers 9200704
1600V 48A Rectifer Diode TO247

1600V 48A Rectifer Diode TO247

Supplier's Site
1.6KV 45A Diode and Rectifier - 280-DSI45-16A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.6KV 45A Diode and Rectifier
280-DSI45-16A
1.6KV 45A Diode and Rectifier 280-DSI45-16A
Diode 1.6KV 45A 2-Pin(2+Tab) TO-247AD Product overview: DSI45-16A from Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6KV, 45A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.6KV, 45A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DSI45-16A can be used for catalog matching and distributor lookup.

Diode 1.6KV 45A 2-Pin(2+Tab) TO-247AD Product overview: DSI45-16A from Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6KV, 45A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.6KV, 45A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DSI45-16A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode - 21498471 - Radwell International
Willingboro, NJ, United States
RECTIFIER DIODE, AVALANCHE, 1 PHASE, 1 ELEMENT, 48A, 1600V V(RRM), SILICON, TO-247, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

RECTIFIER DIODE, AVALANCHE, 1 PHASE, 1 ELEMENT, 48A, 1600V V(RRM), SILICON, TO-247, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Diode, Standard, 48A, 1600V; Repetitive Peak Reverse Voltage Ixys Semiconductor - 96K8789 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Standard, 48A, 1600V; Repetitive Peak Reverse Voltage Ixys Semiconductor
96K8789
Diode, Standard, 48A, 1600V; Repetitive Peak Reverse Voltage Ixys Semiconductor 96K8789
DIODE, STANDARD, 48A, 1600V; Repetitive Peak Reverse Voltage:1.6kV; Average Forward Current:48A; Diode Configuration:Single ; Forward Voltage Max:1.18V; Reverse Recovery Time:-; Forward Surge Current:475A; Diode Case Style:TO-247AD RoHS Compliant: Yes

DIODE, STANDARD, 48A, 1600V; Repetitive Peak Reverse Voltage:1.6kV; Average Forward Current:48A; Diode Configuration:Single; Forward Voltage Max:1.18V; Reverse Recovery Time:-; Forward Surge Current:475A; Diode Case Style:TO-247AD RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Littelfuse, Inc. RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Radwell International Newark, An Avnet Company
Product Category Rectifiers Rectifiers Rectifiers Rectifiers General Purpose Diodes Diodes
Product Number DSI45-16A 192427 192427P 280-DSI45-16A 21498471 96K8789
Product Name Comes with a broad variaty of packages and breakdown voltages up to 1800V Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers 1.6KV 45A Diode and Rectifier Diode Diode, Standard, 48A, 1600V; Repetitive Peak Reverse Voltage Ixys Semiconductor
Package TO-247; TO-247AD TO-247; To-247ad TO-247; TO-247
Unlock Full Specs
to access all available technical data