Manufacturer: Littelfuse Inc.
Win Source Part Number: 1166232-D6015L
Manufacturer Homepage: www.littelfuse.com
Alternative Parts (Cross-Reference): D6015LTP; RFUS10TF6S; RD1006LN;
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Diode Standard 600V 9.5A Through Hole TO-220 Isolated Tab
600V 15A Rectifier Diode, TO-220AB, Through Hole Product overview: D6015L from Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 600V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 600V, 15A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-D6015L can be used for catalog matching and distributor lookup.
DIODE GP 600V 9.5A TO220
DIODE, STANDARD, 600V, 9.5 AMP, 1.6V @ 9.5 AMP, 4US, TO-220, THROUGH HOLE, ROHS3 COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Radwell International | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | General Purpose Diodes | Rectifiers |
| Product Number | 1166232-D6015L | D6015L-ND | 280-D6015L | D6015L | 21609677 | D6015L |
| Product Name | Diodes, Rectifiers - Single - D6015L | Single Diodes | Through-Hole 600V 15A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Diode | Rectifiers |
| Tj | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | ||||
| Package | Bulk | TO-220-2 | ||||
| RoHS Compliant | RoHS |