Diode Schottky 20V 3A Surface Mount SMC
Diode Schottky 20V 3A Surface Mount SMC
Diode Schottky 20V 3A Surface Mount SMC
DIODE, SMC DO-214AB, 3A, 20V, L 7.11 MM, H 2.42 MM, W 6.22 MM. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Radwell International | |
|---|---|---|
| Product Category | Diodes | General Purpose Diodes |
| Product Number | 1514-CMSH3-20TR13PBFREEDKR-ND | 220132538 |
| Product Name | Single Diodes | Diode |
| Tj | -65 to 150 C (-85 to 302 F) |