onsemi Diodes, Rectifiers - Arrays - BYV32-200G BYV32-200G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1025642-BYV32-200G Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200V Voltage - Forward (Vf) (Max) @ If: 1.15V @ 20A Reverse Recovery Time (trr): 35ns Current - Reverse Leakage @ Vr: 50μA @ 200V Operating Temperature - Junction: -65°C to 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 8A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220AB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1025642-BYV32-200G Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200V Voltage - Forward (Vf) (Max) @ If: 1.15V @ 20A Reverse Recovery Time (trr): 35ns Current - Reverse Leakage @ Vr: 50μA @ 200V Operating Temperature - Junction: -65°C to 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 8A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220AB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - BYV32-200G - 1025642-BYV32-200G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - BYV32-200G
1025642-BYV32-200G
Diodes, Rectifiers - Arrays - BYV32-200G 1025642-BYV32-200G
Manufacturer: ON Semiconductor Win Source Part Number: 1025642-BYV32-200G Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200V Voltage - Forward (Vf) (Max) @ If: 1.15V @ 20A Reverse Recovery Time (trr): 35ns Current - Reverse Leakage @ Vr: 50μA @ 200V Operating Temperature - Junction: -65°C to 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 8A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220AB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1025642-BYV32-200G
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Voltage - Forward (Vf) (Max) @ If: 1.15V @ 20A
Reverse Recovery Time (trr): 35ns
Current - Reverse Leakage @ Vr: 50μA @ 200V
Operating Temperature - Junction: -65°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 8A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Diode Arrays - BYV32-200GOS-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
BYV32-200GOS-ND
Diode Arrays BYV32-200GOS-ND
Diode Array 1 Pair Common Cathode Standard 200V 8A Through Hole TO-220-3

Diode Array 1 Pair Common Cathode Standard 200V 8A Through Hole TO-220-3

Buy Now Datasheet
Singapore, Singapore
200V 16A TO-220 Diode and Rectifier
286-BYV32-200G
200V 16A TO-220 Diode and Rectifier 286-BYV32-200G
200V 16A Ultrafast Rectifier TO-220 3-Lead Product overview: BYV32-200G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 16A, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 16A, TO-220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BYV32-200G can be used for catalog matching and distributor lookup.

200V 16A Ultrafast Rectifier TO-220 3-Lead Product overview: BYV32-200G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 16A, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 16A, TO-220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BYV32-200G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - BYV32-200G - Rochester Electronics
Newburyport, MA, United States
Rectifier Diode, 1 Phase, 2 Element, 8A, 200V V(RRM), Silicon, TO-220AB

Rectifier Diode, 1 Phase, 2 Element, 8A, 200V V(RRM), Silicon, TO-220AB

Supplier's Site Datasheet
DIODE ARRAY GP 200V 8A TO220AB - 598-BYV32-200G - Utmel Electronic Limited
Hong Kong, China
DIODE ARRAY GP 200V 8A TO220AB
598-BYV32-200G
DIODE ARRAY GP 200V 8A TO220AB 598-BYV32-200G
DIODE ARRAY GP 200V 8A TO220AB

DIODE ARRAY GP 200V 8A TO220AB

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
BYV32-200G
Rectifiers BYV32-200G
Rectifiers 200V 16A UltraFast

Rectifiers 200V 16A UltraFast

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BYV32-200G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BYV32-200G
Discrete Semiconductor Products - Diodes - Rectifiers BYV32-200G
DIODE ARRAY GP 200V 8A TO220

DIODE ARRAY GP 200V 8A TO220

Supplier's Site
Diode - 32315774 - Radwell International
Willingboro, NJ, United States
SWITCH-MODE POWER RECTIFIER, 20 AMP, 200 V, REVERSE RECOVERY TIME: 35 NS, FORWARD SURGE CURRENT: 100 AMP, 3 PIN, FAST/ULTRAFAST, THROUGH HOLE . FREE 2 YEAR RADWELL WARRANTY

SWITCH-MODE POWER RECTIFIER, 20 AMP, 200 V, REVERSE RECOVERY TIME: 35 NS, FORWARD SURGE CURRENT: 100 AMP, 3 PIN, FAST/ULTRAFAST, THROUGH HOLE . FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Diode Arrays - BYV32-200G - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
BYV32-200G
Diode Arrays BYV32-200G
DIODE ARRAY GP 200V 8A TO220AB

DIODE ARRAY GP 200V 8A TO220AB

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Utmel Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Radwell International ODG (Origin Data Global)
Product Category Diode Arrays Diode Arrays Rectifiers Rectifiers Diode Arrays Rectifiers Rectifiers General Purpose Diodes Diode Arrays
Product Number 1025642-BYV32-200G BYV32-200GOS-ND 286-BYV32-200G BYV32-200G 598-BYV32-200G BYV32-200G BYV32-200G 32315774 BYV32-200G
Product Name Diodes, Rectifiers - Arrays - BYV32-200G Diode Arrays 200V 16A TO-220 Diode and Rectifier DIODE ARRAY GP 200V 8A TO220AB Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Diode Diode Arrays
Diode Type Standard Standard
Life Cycle Stage Active Active Active Active
VF 1.15 volts 1.15 volts 1.15 volts 1.15 volts
VR 200 volts 200 volts 200 volts
IR 0.0500 mA 0.0500 mA 0.0500 mA
Unlock Full Specs
to access all available technical data