Win Source Part Number: 1361690-B57464S0109M
Category: Circuit Protection - Inrush Current Limiters (ICL)
Fake Threat In the Open Market: 55 pct.
MSL Level: Not Applicable
Mfr: EPCOS - TDK Electronics
Series: S464
Package: Bulk
Product Status: Active
HTSUS: 8533.40.8070
Tolerance: ±20%
Lead Spacing: 0.295" (7.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
R @ 25°C: 1 Ohms
Current - Steady State Max: 20 A
Diameter: 1.024" (26.00mm)
"Inrush Current Limiter 1 Ohms ±20% 20A 1.024"" (26.00mm)"
ICL THERMISTOR, NTC, 1 OHM, 20A, 115 VAC, 26MM, 20%, DISC SIZE:26MM. FREE 2 YEAR RADWELL WARRANTY
| Win Source Electronics | DigiKey | Radwell International | |
|---|---|---|---|
| Product Category | Current Limiting Diodes | Diodes | Current Limiting Diodes |
| Product Number | 1361690-B57464S0109M000 | 495-2123-ND | 61665318 |
| Product Name | Circuit Protection - Inrush Current Limiters (ICL) | Inrush Current Limiters (ICL) | Thermistor/Current Limiter |