Manufacturer: IXYS
Win Source Part Number: 1169827-DSEI36-06AS
Manufacturer Homepage: www.ixys.com
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
RECTIFIER DIODE, 1 PHASE, 1 ELEMENT, 37A, 600V V(RRM), SILICON, TO-263AB. FREE 2 YEAR RADWELL WARRANTY
Rectifiers FRED DIODE 600V, 37A
| Win Source Electronics | Radwell International | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Step Recovery Diodes | General Purpose Diodes | Rectifiers |
| Product Number | 1169827-DSEI36-06AS | 36341614 | DSEI36-06AS |
| Product Name | END - OF - LIFE - DSEI36-06AS | Diode | Rectifiers |
| Package | TO-263AA |