Diode Standard 1500V 2.5A Through Hole DO-201AD
Diode Standard 1500V 2.5A Through Hole DO-201AD
Manufacturer: Vishay
Win Source Part Number: 1025490-BY228GP-E3/5
Packaging: Reel - TR
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1500V
Current - Average Rectified (Io): 2.5A
Voltage - Forward (Vf) (Max) @ If: 1.6V @ 2.5A
Reverse Recovery Time (trr): 2μs
Current - Reverse Leakage @ Vr: 5μA @ 1500V
Capacitance @ Vr, F: 40pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C to 150°C
Family Name: BY228GP
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-201AD
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Alternative Parts (Cross-Reference): BY228GPHE3/73; BY228GPHE3/54; RH4F-T;
Introduction Date: May 18, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
DIODE 2.5 A, 1500 V, SILICON, RECTIFIER DIODE, DO-201AD, ROHS COMPLIANT, PLASTIC PACKAGE-2, Rectifier Diode Product overview: BY228GP-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5 A, 1500 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2.5 A, 1500 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BY228GP-E3/54 can be used for catalog matching and distributor lookup.
Rectifiers 2.5 Amp 1500 Volt
DIODE GP 1.5KV 2.5A DO201AD
DIODE GP 1.5KV 2.5A DO201AD
RECTIFIER DIODE, 1.5 KV MAX REPETITIVE REVERSE VOLTAGE, 2.5 AMP FORWARD CURRENT, 1.6 V MAX FORWARD VOLTAGE, 2US MAX REVERSE RECOVERY TIME, FORWARD SURGE CURRENT IFSM, DO-201AD CASE, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER, SINGLE, 2.5A, 1.5KV, DO-201AD; Repetitive Reverse Voltage Vrrm Max:1.5kV; Forward Current If(AV):2.5A; Diode Configuration:Single
DIODE, STANDARD, 2.5A, 1.5KV, DO-201AD-2, FULL REEL; Repetitive Peak Reverse Voltage:1.5kV; Average Forward Current:2.5A; Diode Configuration:Single
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Radwell International | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | Diodes | Rectifiers | General Purpose Diodes | Rectifiers | Diodes |
| Product Number | BY228GP-E3/54GITR-ND | 1025490-BY228GP-E3/54 | 280-BY228GP-E3/54 | BY228GP-E3/54 | BY228GP-E3/54 | BY228GP-E3/54 | 37954842 | 60AC3571 | 76K3245 |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - BY228GP-E3/54 | 2.5 A 1500 V Diode and Rectifier | Rectifiers | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Diode | Rectifier, Single, 2.5A, 1.5Kv, Do-201Ad; Repetitive Reverse Voltage Vrrm Max Vishay | Diode, Standard, 2.5A, 1.5Kv, Do-201Ad-2, Full Reel; Repetitive Peak Reverse Voltage Vishay |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) | ||||||
| Diode Type | Standard | ||||||||
| VF | 1.6 volts | 1.6 volts | 1.6 volts | 1.6 volts | 1.6 volts | ||||
| VR | 1500 volts | 1500 volts | |||||||
| IR | 0.0050 mA | 0.0050 mA |