Manufacturer: IXYS
Win Source Part Number: 1167687-DH40-18A
Series: SONIC-FRD
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-247-2
Diode Type: Standard
Current - Average Rectified (Io): 40A
Reverse Recovery Time (trr): 100ns
Current - Reverse Leakage @ Vr: 100μA @ 1800V
Operating Temperature - Junction: -40°C ~ 150°C
Family Name: DH40-18A
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.ixys.com
RoHS State: Request Verification
Manufacturer Package: TO-247AD
Voltage - Forward (Vf) (Maximum) @ If: 2.7V @ 40A
Voltage - DC Reverse (Vr) (Maximum): 1800V
Introduction Date: November 22, 2006
ECCN: EAR99
Country of Origin: Republic of Korea
Estimated EOL Date: 2023
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Diode Standard 1800V 40A Through Hole TO-247AD
DIODE, RECTIFIER, SINGLE CONFIGURATION, 1.8KV REPETITIVE PEAK REVERSE, 40 AMP AVERAGE FORWARD CURRENT, 400 AMP FORWARD SURGE CURRENT, 300NS REVERSE RECOVERY TIME, THROUGH HOLE MOUNTED, 2 PIN. FREE 2 YEAR RADWELL WARRANTY
DIODE GEN PURP 1.8KV 40A TO247AD
DIODE GEN PURP 1.8KV 40A TO247AD
| Win Source Electronics | DigiKey | Radwell International | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Step Recovery Diodes | Diodes | General Purpose Diodes | Rectifiers | General Purpose Diodes |
| Product Number | 1167687-DH40-18A | DH40-18A-ND | 102125468 | DH40-18A | DH40-18A |
| Product Name | Diodes, Rectifiers - Single - DH40-18A | Single Diodes | Diode | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Configuration | Single | ||||
| VF | 2.7 volts | 2.7 volts | 2.7 volts | ||
| VR | 1800 volts | 1800 volts | |||
| IR | 0.1000 mA | 0.1000 mA |