Manufacturer: Diodes Incorporated
Win Source Part Number: 079377-B560C-13-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60V
Current - Average Rectified (Io): 5A
Voltage - Forward (Vf) (Max) @ If: 700mV @ 5A
Current - Reverse Leakage @ Vr: 500μA @ 60V
Capacitance @ Vr, F: 300pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Family Name: B560C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMC
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): CDBC560-G; CDBC560-HF; SK56C R7G;
Introduction Date: May 12, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial
DIODE SCHOTTKY 60V 5A SMC Product overview: B560C-13-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-B560C-13-F can be used for catalog matching and distributor lookup.
Diode Schottky 60V 5A Surface Mount SMC
Diode Schottky 60V 5A Surface Mount SMC
Diode Schottky 60V 5A Surface Mount SMC
DIODES INC Semiconductors B560C-13-F
DIODE SCHOTTKY 60V 5A SMC
DIODE, RECTIFIER, SCHOTTKY, 60V, 5A, SMC; Repetitive Peak Reverse Voltage:60V; Average Forward Current:5A; Diode Configuration:Single
60V 700mV@5A 5A SMC(DO-214AB) Schottky Barrier Diodes (SBD) ROHS
DIODE SCHOTTKY 60V 5A SMC
Schottky Diodes & Rectifiers 60V 5A
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Radwell International | ODG (Origin Data Global) | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Diodes | General Purpose Diodes | Schottky Diodes | Rectifiers | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | 079377-B560C-13-F | 280-B560C-13-F | B560C-FDIDKR-ND | B560C-13-F | 23T4618 | B560C-13-F | B560C-13-F | B560C-13-F | |
| Product Name | Diodes, Rectifiers - Single - B560C-13-F | Schottky 60V 5A Diode and Rectifier | Single Diodes | Diode | Single Diodes | Diode, Rectifier, Schottky, 60V, 5A, Smc; Repetitive Peak Reverse Voltage Diodes Inc. | Diodes >> Schottky Barrier Diodes (SBD) | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Life Cycle Stage | Active | Active | |||||||
| Package | SMC | Tape & Reel (TR) | DO-214AB, SMC | SMD | SMC | ||||
| VF | 0.7000 volts | 0.7000 volts | 0.7000 volts | 0.7000 volts | |||||
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) |