Diode Standard 200V 3A Through Hole DO-201AD
3A, 200V, SILICON, RECTIFIER DIODE, DO-201AD, PLASTIC PACKAGE-2 Product overview: BYW98-200 from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3A, 200V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYW98-200 can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1156862-BYW98-200
Manufacturer Homepage: www.st.com
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Sufficient
DIODE GEN PURP 200V 3A DO201AD
DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, 1 PHASE, 1 ELEMENT, 3A, 200V V(RRM), SILICON, DO-201AD. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Radwell International | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Step Recovery Diodes | Rectifiers | General Purpose Diodes |
| Product Number | 497-3133-3-ND | 280-BYW98-200 | 1156862-BYW98-200 | BYW98-200 | 74194170 |
| Product Name | Single Diodes | 3A 200V Diode and Rectifier | Diodes, Rectifiers - Single - BYW98-200 | Discrete Semiconductor Products - Diodes - Rectifiers | Diode |
| Tj | 150 C (302 F) | -65 C (-85 F) | |||
| Package | Cut Tape | DO-201 | |||
| RoHS Compliant | RoHS | ||||
| IO | 3 amps |