Central Semiconductor Corp. Diodes, Rectifiers - Single - CMR3U-06M TR13 PBFREE CMR3U-06M TR13 PBFREE

Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 866982-CMR3U-06M TR13 PBFREE Features: Diode Standard 600 V 3A Surface Mount SMC Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-214AB, SMC Package: Reel - TR Mounting: Surface Mount Family Name: CMR3U-06 Categories: Discrete Semiconductor Products Case / Package: SMC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: CMR3U-06M TR13-ND, CMR3U-06M TR13DKR-ND, CMR3U-06M TR13CT, CMR3U-06MTR13CT-ND, CMR3U-06MTR13CT, CMR3U-06M TR13DKR, 1514-CMR3U-06MTR13PB FREEDKR, CMR3U-06MTR13-ND, 1514-CMR3U-06MTR13PB FREECT, CMR3U-06M TR13, CMR3U-06MTR13DKR, 1514-CMR3U-06MTR13PB FREETR, CMR3U-06MTR13, CMR3U-06M TR13CT-ND, CMR3U-06MTR13DKR-ND
Request a Quote Datasheet
Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 866982-CMR3U-06M TR13 PBFREE Features: Diode Standard 600 V 3A Surface Mount SMC Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-214AB, SMC Package: Reel - TR Mounting: Surface Mount Family Name: CMR3U-06 Categories: Discrete Semiconductor Products Case / Package: SMC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: CMR3U-06M TR13-ND, CMR3U-06M TR13DKR-ND, CMR3U-06M TR13CT, CMR3U-06MTR13CT-ND, CMR3U-06MTR13CT, CMR3U-06M TR13DKR, 1514-CMR3U-06MTR13PB FREEDKR, CMR3U-06MTR13-ND, 1514-CMR3U-06MTR13PB FREECT, CMR3U-06M TR13, CMR3U-06MTR13DKR, 1514-CMR3U-06MTR13PB FREETR, CMR3U-06MTR13, CMR3U-06M TR13CT-ND, CMR3U-06MTR13DKR-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - CMR3U-06M TR13 PBFREE - 866982-CMR3U-06M TR13 PBFREE - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - CMR3U-06M TR13 PBFREE
866982-CMR3U-06M TR13 PBFREE
Diodes, Rectifiers - Single - CMR3U-06M TR13 PBFREE 866982-CMR3U-06M TR13 PBFREE
Manufacturer: Central Semiconductor Corp Win Source Part Number: 866982-CMR3U-06M TR13 PBFREE Features: Diode Standard 600 V 3A Surface Mount SMC Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-214AB, SMC Package: Reel - TR Mounting: Surface Mount Family Name: CMR3U-06 Categories: Discrete Semiconductor Products Case / Package: SMC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: CMR3U-06M TR13-ND, CMR3U-06M TR13DKR-ND, CMR3U-06M TR13CT, CMR3U-06MTR13CT-ND, CMR3U-06MTR13CT, CMR3U-06M TR13DKR, 1514-CMR3U-06MTR13PB FREEDKR, CMR3U-06MTR13-ND, 1514-CMR3U-06MTR13PB FREECT, CMR3U-06M TR13, CMR3U-06MTR13DKR, 1514-CMR3U-06MTR13PB FREETR, CMR3U-06MTR13, CMR3U-06M TR13CT-ND, CMR3U-06MTR13DKR-ND

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 866982-CMR3U-06M TR13 PBFREE
Features: Diode Standard 600 V 3A Surface Mount SMC
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: DO-214AB, SMC
Package: Reel - TR
Mounting: Surface Mount
Family Name: CMR3U-06
Categories: Discrete Semiconductor Products
Case / Package: SMC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: CMR3U-06M TR13-ND, CMR3U-06M TR13DKR-ND, CMR3U-06M TR13CT, CMR3U-06MTR13CT-ND, CMR3U-06MTR13CT, CMR3U-06M TR13DKR, 1514-CMR3U-06MTR13PBFREEDKR, CMR3U-06MTR13-ND, 1514-CMR3U-06MTR13PBFREECT, CMR3U-06M TR13, CMR3U-06MTR13DKR, 1514-CMR3U-06MTR13PBFREETR, CMR3U-06MTR13, CMR3U-06M TR13CT-ND, CMR3U-06MTR13DKR-ND

Buy Now Datasheet
600V 3A Diode and Rectifier - 280-CMR3U-06M TR13 PBFREE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 3A Diode and Rectifier
280-CMR3U-06M TR13 PBFREE
600V 3A Diode and Rectifier 280-CMR3U-06M TR13 PBFREE
DIODE GEN PURP 600V 3A SMC Product overview: CMR3U-06M TR13 PBFREE from Central Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CMR3U-06M TR13 PBFREE can be used for catalog matching and distributor lookup.

DIODE GEN PURP 600V 3A SMC Product overview: CMR3U-06M TR13 PBFREE from Central Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CMR3U-06M TR13 PBFREE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 1514-CMR3U-06MTR13PBFREECT-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 600V 3A Surface Mount SMC

Diode Standard 600V 3A Surface Mount SMC

Buy Now Datasheet
Single Diodes - 1514-CMR3U-06MTR13PBFREETR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 600V 3A Surface Mount SMC

Diode Standard 600V 3A Surface Mount SMC

Buy Now Datasheet
Single Diodes - 1514-CMR3U-06MTR13PBFREEDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 600V 3A Surface Mount SMC

Diode Standard 600V 3A Surface Mount SMC

Buy Now Datasheet
Diode - 126623534 - Radwell International
Willingboro, NJ, United States
DIODE, STANDARD, 600V, 3A, SURFACE MOUNT, 5A @ 600V, DO-214AB, SMC. FREE 2 YEAR RADWELL WARRANTY

DIODE, STANDARD, 600V, 3A, SURFACE MOUNT, 5A @ 600V, DO-214AB, SMC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Radwell International
Product Category Diodes Rectifiers Diodes General Purpose Diodes
Product Number 866982-CMR3U-06M TR13 PBFREE 280-CMR3U-06M TR13 PBFREE 1514-CMR3U-06MTR13PBFREECT-ND 126623534
Product Name Diodes, Rectifiers - Single - CMR3U-06M TR13 PBFREE 600V 3A Diode and Rectifier Single Diodes Diode
Diode Type Diode Standard 600 V 3A Surface Mount SMC
Unlock Full Specs
to access all available technical data