TVS DIODE 15.3VWM 25.2V DO204AC
TVS DIODE 15.3VWM 25.2V DO204AC
ESD SUPPRESSORS / TVS DIODES TVS, 175C, 600W, UNIDIRECTIONAL, DO-15. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Radwell International | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | General Purpose Diodes |
| Product Number | 4878-BZW06-15CT-ND | 155824777 |
| Product Name | TVS Diodes | Diode |
| Configuration | Single | |
| Package | DO-204AC, DO-15, Axial | |
| Peak Pulse Power | 600 watts | |
| VC | 25.2 volts |