Diode Standard 400V 9.5A Through Hole TO-220 Isolated Tab
DIODE, STANDARD, 9.5A, 400V, TO-220; Repetitive Peak Reverse Voltage:400V; Average Forward Current:9.5A; Diode Configuration:Single
DIODE GP 400V 9.5A TO220
DIODE, STANDARD, 9.5 A, 400V, TO-220, REPETITIVE REVERSE VOLTAGE. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Radwell International | |
|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | General Purpose Diodes |
| Product Number | D4015L52-ND | 71J0630 | D4015L52 | 21609685 |
| Product Name | Single Diodes | Diode, Standard, 9.5A, 400V, To-220; Repetitive Peak Reverse Voltage Littelfuse | Discrete Semiconductor Products - Diodes - Rectifiers | Diode |
| Tj | -40 to 125 C (-40 to 257 F) | |||
| RoHS Compliant | RoHS | |||
| VF | 1.6 volts | 1.6 volts |