IXYS Corporation Diodes, Rectifiers - Arrays - DPG20C400PC DPG20C400PC

Description
Manufacturer: IXYS Win Source Part Number: 1168471-DPG20C400PC Series: HiPerFRED2 Packaging: Reel - TR Speed: Fast Recovery = 200mA (Io) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: SMD Diode Type: Standard Reverse Recovery Time (trr): 45ns Current - Reverse Leakage @ Vr: 1μA @ 400V Operating Temperature - Junction: -55°C ~ 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 10A Family Name: DPG20C400PC Categories: Discrete Semiconductor Products Manufacturer Homepage: www.ixys.com Manufacturer Package: TO-263 (D2Pak) Voltage - Forward (Vf) (Maximum) @ If: 1.32V @ 10A Voltage - DC Reverse (Vr) (Maximum): 400V Alternative Parts (Cross-Reference): SFS1006G C0G; SFS1006GHRNG; SFS1006G; Introduction Date: February 23, 2010 ECCN: EAR99 Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 1168471-DPG20C400PC Series: HiPerFRED2 Packaging: Reel - TR Speed: Fast Recovery = 200mA (Io) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: SMD Diode Type: Standard Reverse Recovery Time (trr): 45ns Current - Reverse Leakage @ Vr: 1μA @ 400V Operating Temperature - Junction: -55°C ~ 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 10A Family Name: DPG20C400PC Categories: Discrete Semiconductor Products Manufacturer Homepage: www.ixys.com Manufacturer Package: TO-263 (D2Pak) Voltage - Forward (Vf) (Maximum) @ If: 1.32V @ 10A Voltage - DC Reverse (Vr) (Maximum): 400V Alternative Parts (Cross-Reference): SFS1006G C0G; SFS1006GHRNG; SFS1006G; Introduction Date: February 23, 2010 ECCN: EAR99 Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - DPG20C400PC - 1168471-DPG20C400PC - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - DPG20C400PC
1168471-DPG20C400PC
Diodes, Rectifiers - Arrays - DPG20C400PC 1168471-DPG20C400PC
Manufacturer: IXYS Win Source Part Number: 1168471-DPG20C400PC Series: HiPerFRED2 Packaging: Reel - TR Speed: Fast Recovery = 200mA (Io) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: SMD Diode Type: Standard Reverse Recovery Time (trr): 45ns Current - Reverse Leakage @ Vr: 1μA @ 400V Operating Temperature - Junction: -55°C ~ 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 10A Family Name: DPG20C400PC Categories: Discrete Semiconductor Products Manufacturer Homepage: www.ixys.com Manufacturer Package: TO-263 (D2Pak) Voltage - Forward (Vf) (Maximum) @ If: 1.32V @ 10A Voltage - DC Reverse (Vr) (Maximum): 400V Alternative Parts (Cross-Reference): SFS1006G C0G; SFS1006GHRNG; SFS1006G; Introduction Date: February 23, 2010 ECCN: EAR99 Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: IXYS
Win Source Part Number: 1168471-DPG20C400PC
Series: HiPerFRED2
Packaging: Reel - TR
Speed: Fast Recovery = 200mA (Io)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: SMD
Diode Type: Standard
Reverse Recovery Time (trr): 45ns
Current - Reverse Leakage @ Vr: 1μA @ 400V
Operating Temperature - Junction: -55°C ~ 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Family Name: DPG20C400PC
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.ixys.com
Manufacturer Package: TO-263 (D2Pak)
Voltage - Forward (Vf) (Maximum) @ If: 1.32V @ 10A
Voltage - DC Reverse (Vr) (Maximum): 400V
Alternative Parts (Cross-Reference): SFS1006G C0G; SFS1006GHRNG; SFS1006G;
Introduction Date: February 23, 2010
ECCN: EAR99
Estimated EOL Date: 2023
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Diode - 149972377 - Radwell International
Willingboro, NJ, United States
DIODE, GENERAL PURPOSE, POWER, SWITCHING, HIPERFRED, TO-263-3, 400V, 65W. FREE 2 YEAR RADWELL WARRANTY

DIODE, GENERAL PURPOSE, POWER, SWITCHING, HIPERFRED, TO-263-3, 400V, 65W. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Win Source Electronics Radwell International
Product Category Diode Arrays General Purpose Diodes
Product Number 1168471-DPG20C400PC 149972377
Product Name Diodes, Rectifiers - Arrays - DPG20C400PC Diode
Diode Type Standard
Unlock Full Specs
to access all available technical data

Similar Products

General-purpose dual Schottky diode - BAS40-05W,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323
View Details
9 suppliers
Rectifier Diodes, Type SBD - Model: YA875C20R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.9300 volts
View Details
Diodes, Rectifiers - Arrays - NTSJ30U100CTG - 887820-NTSJ30U100CTG - Win Source Electronics
Specs
Diode Type Schottky; Diode Array 1 Pair Common Cathode Schottky 100 V 15A Through Hole TO-220-3 Full Pack
Package TO-220; TO-220FP
View Details
MPPC (SiPMs) / MPPC arrays - S13361-3050NE-04 - Hamamatsu Photonics Europe
Specs
CT 320 pF
Package Glass epoxy
View Details