Wolfspeed 4-A, 600-V, Z-Rec® Schottky, TO-220-2 package C3D04060A

Description
Benefits Replace bipolar with unipolar rectifiers Essentially no switching losses Higher efficiency Reduction of heat-sink requirements Parallel devices without thermal runaway Features 600-volt Schottky rectifier Optimized for PFC boost diode applications Zero reverse recovery current Zero forward recovery voltage High-frequency operation Temperature-independ ent switching behavior Extremely fast switching Positive temperature coefficient on VF
Request a Quote Datasheet
Description
Benefits Replace bipolar with unipolar rectifiers Essentially no switching losses Higher efficiency Reduction of heat-sink requirements Parallel devices without thermal runaway Features 600-volt Schottky rectifier Optimized for PFC boost diode applications Zero reverse recovery current Zero forward recovery voltage High-frequency operation Temperature-independ ent switching behavior Extremely fast switching Positive temperature coefficient on VF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4-A, 600-V, Z-Rec® Schottky, TO-220-2 package - C3D04060A - Wolfspeed
Durham, NC, United States
4-A, 600-V, Z-Rec® Schottky, TO-220-2 package
C3D04060A
4-A, 600-V, Z-Rec® Schottky, TO-220-2 package C3D04060A
Benefits Replace bipolar with unipolar rectifiers Essentially no switching losses Higher efficiency Reduction of heat-sink requirements Parallel devices without thermal runaway Features 600-volt Schottky rectifier Optimized for PFC boost diode applications Zero reverse recovery current Zero forward recovery voltage High-frequency operation Temperature-independ ent switching behavior Extremely fast switching Positive temperature coefficient on VF

Benefits

  • Replace bipolar with unipolar rectifiers
  • Essentially no switching losses
  • Higher efficiency
  • Reduction of heat-sink requirements
  • Parallel devices without thermal runaway

Features

  • 600-volt Schottky rectifier
  • Optimized for PFC boost diode applications
  • Zero reverse recovery current
  • Zero forward recovery voltage
  • High-frequency operation
  • Temperature-independent switching behavior
  • Extremely fast switching
  • Positive temperature coefficient on VF
Supplier's Site Datasheet
Schottky Through-Hole 600V 13.5A Diode and Rectifier - 280-C3D04060A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky Through-Hole 600V 13.5A Diode and Rectifier
280-C3D04060A
Schottky Through-Hole 600V 13.5A Diode and Rectifier 280-C3D04060A
Schottky Rectifier Diode 600V 13.5A TO-220 Through Hole Product overview: C3D04060A from Wolfspeed is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, Through-Hole, 600V, 13.5A, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 600V, 13.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-C3D04060A can be used for catalog matching and distributor lookup.

Schottky Rectifier Diode 600V 13.5A TO-220 Through Hole Product overview: C3D04060A from Wolfspeed is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, Through-Hole, 600V, 13.5A, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 600V, 13.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-C3D04060A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - C3D04060A-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
C3D04060A-ND
Single Diodes C3D04060A-ND
Diode Silicon Carbide Schottky 600V 13.5A (DC) Through Hole TO-220-2

Diode Silicon Carbide Schottky 600V 13.5A (DC) Through Hole TO-220-2

Buy Now Datasheet
Schottky Diodes & Rectifiers - 7027459 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7027459
Schottky Diodes & Rectifiers 7027459
Schottky Diode,Z-Rec,SiC,4A,6 00V,TO-220

Schottky Diode,Z-Rec,SiC,4A,600V,TO-220

Supplier's Site
Schottky Diodes & Rectifiers - 7027459P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7027459P
Schottky Diodes & Rectifiers 7027459P
Schottky Diode,Z-Rec,SiC,4A,6 00V,TO-220

Schottky Diode,Z-Rec,SiC,4A,600V,TO-220

Supplier's Site
Schottky Diodes & Rectifiers - 1684074 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1684074
Schottky Diodes & Rectifiers 1684074
Schottky Diode,Z-Rec,SiC,4A,6 00V,TO-220

Schottky Diode,Z-Rec,SiC,4A,600V,TO-220

Supplier's Site
Discrete Semiconductor Products - 049991-C3D04060A - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
049991-C3D04060A
Discrete Semiconductor Products 049991-C3D04060A
Manufacturer: Cree Inc. Win Source Part Number: 049991-C3D04060A Category: Discrete Semiconductor Products Family: Diodes Rectifiers - Single Series: Z-Rec Packaging: Tube Mounting Style: Through Hole Speed: No Recovery Time > 500mA (Io) Package: TO-220-2 Manufacturer Device Package: TO-220-2 Standard Package: 50 Catalog: Silicon Carbide Schottky Diode Diode Type: Silicon Carbide Schottky Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 4A (DC) Voltage - Forward (Vf) (Max) @ If: 1.8V @ 4A Reverse Recovery Time (trr): 0ns Current - Reverse Leakage @ Vr: 50µA @ 600V Operating Temperature - Junction: -55°C ~ 175°C Capacitance @ Vr F: 251pF @ 0V 1MHz Family Name: C3D04060A Alternative Parts (Cross-Reference): SCS112AGC; TRS12E65C; GPA1605; Introduction Date: September 02, 2015 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Cree Inc.
Win Source Part Number: 049991-C3D04060A
Category: Discrete Semiconductor Products
Family: Diodes Rectifiers - Single
Series: Z-Rec
Packaging: Tube
Mounting Style: Through Hole
Speed: No Recovery Time > 500mA (Io)
Package: TO-220-2
Manufacturer Device Package: TO-220-2
Standard Package: 50
Catalog: Silicon Carbide Schottky Diode
Diode Type: Silicon Carbide Schottky
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 4A (DC)
Voltage - Forward (Vf) (Max) @ If: 1.8V @ 4A
Reverse Recovery Time (trr): 0ns
Current - Reverse Leakage @ Vr: 50µA @ 600V
Operating Temperature - Junction: -55°C ~ 175°C
Capacitance @ Vr F: 251pF @ 0V 1MHz
Family Name: C3D04060A
Alternative Parts (Cross-Reference): SCS112AGC; TRS12E65C; GPA1605;
Introduction Date: September 02, 2015
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2026
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now
Diode - 32285621 - Radwell International
Willingboro, NJ, United States
SIC SCHOTTKY DIODE, 4A, 600V TO-220, PRODUCT RANGE:Z-REC 600V SERIES, DIODE CONFIGURATION:SINGLE , REPETITIVE REVERSE VOLTAGE VRRM MAX:600V, CONTINUOUS FORWARD CURRENT IF:15.5A, TOTAL CAPACITIVE CHARGE QC:8.5NC, NO. OF PINS:2 PIN ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

SIC SCHOTTKY DIODE, 4A, 600V TO-220, PRODUCT RANGE:Z-REC 600V SERIES, DIODE CONFIGURATION:SINGLE, REPETITIVE REVERSE VOLTAGE VRRM MAX:600V, CONTINUOUS FORWARD CURRENT IF:15.5A, TOTAL CAPACITIVE CHARGE QC:8.5NC, NO. OF PINS:2 PIN ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Single Diodes - C3D04060A - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
C3D04060A
Single Diodes C3D04060A
DIODE SIL CARB 600V 13.5A TO220

DIODE SIL CARB 600V 13.5A TO220

Supplier's Site Datasheet
Diode, Schottky, 600V, 4A, To220-2; Product Range Wolfspeed - 67R4013 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, 600V, 4A, To220-2; Product Range Wolfspeed
67R4013
Diode, Schottky, 600V, 4A, To220-2; Product Range Wolfspeed 67R4013
DIODE, SCHOTTKY, 600V, 4A, TO220-2; Product Range:Z-Rec 600V Series; Diode Configuration:Single ; Repetitive Reverse Voltage Vrrm Max:600V; Continuous Forward Current If:7.5A; Total Capacitive Charge Qc:8.5nC; Diode Case Style:TO-220;RoHS Compliant: Yes

DIODE, SCHOTTKY, 600V, 4A, TO220-2; Product Range:Z-Rec 600V Series; Diode Configuration:Single; Repetitive Reverse Voltage Vrrm Max:600V; Continuous Forward Current If:7.5A; Total Capacitive Charge Qc:8.5nC; Diode Case Style:TO-220;RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - C3D04060A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
C3D04060A
Discrete Semiconductor Products - Diodes - Rectifiers C3D04060A
DIODE SIL CARB 600V 13.5A TO220

DIODE SIL CARB 600V 13.5A TO220

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
C3D04060A
Schottky Diodes & Rectifiers C3D04060A
Schottky Diodes & Rectifiers SIC SCHOTTKY DIODE 600V, 4A

Schottky Diodes & Rectifiers SIC SCHOTTKY DIODE 600V, 4A

Buy Now Datasheet

Technical Specifications

  Wolfspeed ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics Radwell International ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Schottky Diodes Rectifiers Diodes Rectifiers Rectifiers Schottky Diodes General Purpose Diodes Diodes Schottky Diodes Rectifiers Schottky Diodes
Product Number C3D04060A 280-C3D04060A C3D04060A-ND 7027459 7027459P 049991-C3D04060A 32285621 C3D04060A 67R4013 C3D04060A C3D04060A
Product Name 4-A, 600-V, Z-Rec® Schottky, TO-220-2 package Schottky Through-Hole 600V 13.5A Diode and Rectifier Single Diodes Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Discrete Semiconductor Products Diode Single Diodes Diode, Schottky, 600V, 4A, To220-2; Product Range Wolfspeed Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Package TO-220 TO-220 TO-220; To-220 TO-220; TO-220 TO-220 TO-220 TO-220-2
IF 7500 mA
VRRM 600 volts
RoHS Compliant RoHS RoHS RoHS RoHS
Tj -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data