Diode Standard 400V 8A Through Hole TO-220AC
Win Source Part Number: 1021288-BYT08P-400
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Standard Package: 50
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400 V
Current - Average Rectified (Io): 8A
Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 8 A
Reverse Recovery Time (trr): 75 ns
Current - Reverse Leakage @ Vr: 15 µA @ 400 V
Operating Temperature - Junction: 150°C (Max)
Mounting Type: Through Hole
Package / Case: TO-220-2
Supplier Device Package: TO-220AC
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Other Names: 497-6685-5,BYT08P-40
Base Product Number: BYT08
Product Status: Obsolete
8A 400V Rectifier Diode TO-220AC Product overview: BYT08P-400 from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 400V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8A, 400V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYT08P-400 can be used for catalog matching and distributor lookup.
FAST DIODE, 8A, 400V, TO-220AC; Repetitive Peak Reverse Voltage:400V; Average Forward Current:8A; Diode Configuration:Single
DIODE GEN PURP 400V 8A TO220AC
MIN ORDER 115 DIODE; DIODE TYPE:FAST RECOVERY; TERMINATION:SOLDER; OPERATING TEMPERATURE RANGE:-40°C TO +150°C; PACKAGE/CASE:2-TO-22
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Radwell International | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Diodes | Rectifiers | General Purpose Diodes |
| Product Number | 497-6685-5-ND | 1021288-BYT08P-400 | 280-BYT08P-400 | 37M1894 | BYT08P-400 | 16456586 |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers - Single | 8A 400V Diode and Rectifier | Fast Diode, 8A, 400V, To-220Ac; Repetitive Peak Reverse Voltage Stmicroelectronics | Discrete Semiconductor Products - Diodes - Rectifiers | Diode |
| Tj | 150 C (302 F) | 150 C (302 F) | -40 C (-40 F) | |||
| Diode Type | Standard | |||||
| VF | 1.5 volts | 1.5 volts | 1.5 volts | |||
| VR | 400 volts | |||||
| IR | 0.0150 mA |