Texas Instruments Datasheets for Operational Amplifiers
Operational amplifiers (op amps, op-amps) are general-purpose, closed-loop devices that are used to implement linear functions.
Operational Amplifiers: Learn more
| Product Name | Notes |
|---|---|
| 100-W (5.1 Channel) Digital Amplifier Power Stage 44-HTSSOP | |
| 100-W Mono Digital Amplifier Power Stage 36-HSSOP -40 to 85 | |
| 100-W Stereo Digital Amplifier Power Stage 36-HSSOP 0 to 70 | |
| 100-W Stereo Digital Amplifier Power Stage 44-HTSSOP 0 to 70 | |
| 100-W Stereo Digital Amplifier Power Stage Controller 56-HTSSOP -40 to 85 | |
| 100-W Stereo Digital Amplifier Power Stage Controller 56-HTSSOP 0 to 70 | |
| 125-W Stereo Digital Amplifier Power Stage 36-HSSOP 0 to 70 | |
| 125-W Stereo Digital Amplifier Power Stage 44-HTSSOP 0 to 70 | |
| 125W Stereo / 250W Mono PurePath? HD Analog-input Power Stage 64-HTQFP 0 to 70 | |
| 15-W Stereo Digital Amplifier Power Stage 32-HTSSOP 0 to 70 | |
| 20-W Stereo Digital Amplifier Power Stage 32-HTSSOP 0 to 70 | |
| 20-W Stereo Digital Amplifier Power Stage 44-HTSSOP 0 to 70 | |
| 20-W Stereo Digital Amplifier Power Stage with Feedback 56-HTSSOP -40 to 85 | |
| 210-W (5.1-Channel) Digital Amplifier Power Stage 44-HTSSOP 0 to 70 | |
| 210-W Stereo Digital Amplifier Power Stage 36-HSSOP 0 to 70 | |
| 210-W Stereo Digital Amplifier Power Stage 44-HTSSOP 0 to 70 | |
| 22-W Mono Automotive Digital Audio Amplifier With Load Dump and I2C Diagnostics 16-HTSSOP -40 to 125 | |
| 315-W Mono Digital Amplifier Power Stage 36-HSSOP 0 to 70 | |
| 4-Channel Automotive Digital Amplifier 44-HSSOP -40 to 105 | |
| 4-Channel Automotive Digital Amplifiers 36-HSSOP -40 to 105 | |
| 4-Channel Automotive Digital Amplifiers 64-HTQFP -40 to 105 | |
| 4-Channel Automotive Digital Amplifiers with differential input delivering 28W/Ch into 4Ohm 44-HSSOP -40 to 105 | |
| 4-Channel Automotive Digital Amplifiers, standalone version (No I2C Required) 36-HSSOP -40 to 105 | |
| 4W Class-D audio power amplifier with speaker I-V sense and integrated Class-G boost converter 30-DSBGA -40 to 85 | |
| 50-W Stereo Digital Amplifier Power Stage 56-HTSSOP 0 to 70 | |
| 70-W Mono Digital Amplifier Power Stage 32-HTSSOP 0 to 70 | |
| 88 MHz, Precision, Low Noise, 1.8V CMOS Input, Decompensated Operational Amplifier 5-SOT-23 | |
| Automotive Analog Single Ended Input 4-Channel Class-D Amp with Load Dump Protection and Diagnostics 64-HTQFP -40 to 105 | |
| Automotive Catalog Dual Audio Operational Amplifier 8-SOIC -40 to 125 | |
| Automotive Catalog Dual Audio Operational Amplifier 8-TSSOP -40 to 125 | |
| Digital Amplifier Power Stage 32-HTSSOP 0 to 70 | |
| Digital Input 2.8 W Class-D Audio With Class-D Boost And Speaker Sense. 30-DSBGA -40 to 85 | |
| Digital Input Class-D Speaker Amplifier with Audio Processing and mono headphone amplifier 24-VQFN -40 to 85 | |
| Digital Input Class-D Speaker Amplifier with Embedded miniDSP and mono headphone amplifier 24-VQFN -40 to 85 | |
| Digitally Controlled Programmable-Gain Instrumentation Amp 14-PDIP | |
| Dual Audio Operational Amplifier 8-PDIP -40 to 85 | |
| Dual Audio Operational Amplifier 8-SOIC -40 to 85 | |
| Dual Audio Operational Amplifier 8-TSSOP -40 to 85 | |
| Dual General-Purpose Operational Amplifier 0-WAFERSALE | |
| Dual General-Purpose Operational Amplifier 8-PDIP -40 to 85 | |
| Dual General-Purpose Operational Amplifier 8-PDIP 0 to 70 | |
| Dual General-Purpose Operational Amplifier 8-SO 0 to 70 | |
| Dual General-Purpose Operational Amplifier 8-SOIC -40 to 85 | |
| Dual General-Purpose Operational Amplifier 8-SOIC 0 to 70 | |
| Dual General-Purpose Operational Amplifier 8-TSSOP -40 to 85 | |
| Dual General-Purpose Operational Amplifier 8-TSSOP 0 to 70 | |
| Dual General-Purpose Operational Amplifier 8-VSSOP -40 to 85 | |
| Dual General-Purpose Operational Amplifier 8-VSSOP 0 to 70 | |
| Dual High-Performance Operational Amplifier 8-PDIP 0 to 70 | |
| Dual High-Performance Operational Amplifier 8-SOIC 0 to 70 | |
| Dual Low-Noise Operational Amplifier 8-PDIP -40 to 85 | |
| Dual Low-Noise Operational Amplifier 8-SOIC -40 to 85 | |
| Dual Precision, 17 MHz, Low Noise, CMOS Input Amplifier 8-VSSOP -40 to 125 | |
| Gain Range: 0dB, and 10dB to 65dB in 1dB steps 28-SSOP -40 to 85 | |
| Gain Range: 0dB, and 9dB to 60dB, in 3dB steps 24-SSOP -40 to 85 | |
| High-Speed Fully Differential Programmable Gain Amplifier 28-VQFN -40 to 85 | |
| High-Speed Programmable Gain Instrumentation Amplifier 16-PDIP | |
| High-Speed Programmable Gain Instrumentation Amplifier 16-SOIC | |
| Low Offset, Low Noise, RRO Operational Amplifiers 5-SC70 -40 to 125 | |
| Low Power, Wideband, Voltage Feedback Operational Amplifier with Disable 8-SOIC -40 to 85 | |
| Low-Distortion High-Speed Rail-to-Rail Output Operational Amplifiers 14-HTSSOP -40 to 85 | |
| Low-Distortion High-Speed Rail-to-Rail Output Operational Amplifiers 14-SOIC -40 to 85 | |
| Low-Distortion High-Speed Rail-to-Rail Output Operational Amplifiers 5-SOT-23 -40 to 85 | |
| Low-Distortion High-Speed Rail-to-Rail Output Operational Amplifiers 8-MSOP-PowerPAD -40 to 85 | |
| Low-Distortion High-Speed Rail-to-Rail Output Operational Amplifiers 8-SOIC -40 to 85 | |
| Low-Distortion High-Speed Rail-to-Rail Output Operational Amplifiers 8-VSSOP -40 to 85 | |
| Low-Noise Operational Amplifier 8-PDIP -40 to 85 | |
| Low-Noise Operational Amplifier 8-SO -40 to 85 | |
| Low-Noise Operational Amplifier 8-SOIC -40 to 85 | |
| Precision 4mA to 20mA Current Loop Receiver 16-PDIP | |
| Programmable Gain Amplifier 8-SOIC | |
| Programmable Gain Instrumentation Amplifier 16-PDIP | |
| Programmable Gain Instrumentation Amplifier 16-SOIC -40 to 85 | |
| Programmable Gain Instrumentation Amplifier 16-SOIC | |
| Quad General-Purpose Operational Amplifier 14-PDIP 0 to 70 | |
| SolarMagic Precision, CMOS Input, RRIO, Wide Supply Range Amplifier 5-SOT-23 -40 to 125 | |
| TAS5414B-Q1, TAS5424B-Q1 Four-Channel Automotive Digital Amplifiers 44-HSSOP -40 to 105 | |
| Two-Channel Automotive Digital Amplifier 64-HTQFP -40 to 105 | |
| Zero Drift, HV Programmable Gain Amplifier 24-TSSOP -40 to 125 | |
| Zero-Drift, High Voltage Programmable Gain Amplifier 16-TSSOP -40 to 125 | |
| Zero-Drift, Programmable Gain Amplifier with MUX 10-VSSOP -40 to 125 | |
| Zero-Drift, Programmable Gain Amplifier with MUX 20-TSSOP -40 to 125 |
| << Prev | Next >> |