High-Speed Programmable Gain Instrumentation Amplifier 16-SOIC
Instrumentation Amplifier 1 Circuit 16-SOIC
SP Instr Amp Single 18V 16-Pin SOIC
SP Instr Amp Single 18V 16-Pin SOIC
SP Instr Amp Single 18V 16-Pin SOIC
Instrumentation Amplifier, 1 Func, 2500uV Offset-Max, 5MHz Band Width, BIPolar, PDSO16
Inst Amp, 5MHz BW, 18nV/√Hz Noise, 75dB CMRR, SOIC Product overview: PGA206UA from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 5MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-PGA206UA can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 026687-PGA206UA
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 5MHz
Amplifier Type: Instrumentation
Slew Rate: 25 V/μs
Current - Input Bias: 2pA
Voltage - Input Offset: 1mV
Family Name: PGA206
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 9 V to 36 V, ±4.5 V to 18 V
Operating Supply Current: 12.4mA
Channel Output Current: 17mA
Alternative Parts (Cross-Reference): AD524ARZ-16; AD524AR-16-REEL; AD524AR-16; LT1168CS8#TR;
Introduction Date: April 01, 2006
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
IC INST AMP 1 CIRCUIT 16SOIC
AMP INSTRUMENT PROG GAIN, SOIC16; No. of Amplifiers:1 Amplifier; Input Offset Voltage:2.5mV; Slew Rate:25V/µs; Bandwidth:5MHz; Supply Voltage Range:± 4.5V to ± 18V; Amplifier Case Style:SOIC; No. of Pins:16Pins; Amplifier RoHS Compliant: Yes
IC INST AMP 1 CIRCUIT 16SOIC
Instrumentation Amplifier 1 Circuit 16-SOIC
| Texas Instruments | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Instrumentation Amplifier Chips | Operational Amplifiers | Instrumentation Amplifier Chips | Instrumentation Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | PGA206UA | PGA206UA-ND | 6605614 | 6605614P | PGA206UA | 687-PGA206UA | 026687-PGA206UA | PGA206UA | 52AH7395 | PGA206UA | PGA206UA |
| Product Name | PGA206 High-Speed Programmable Gain Instrumentation Amplifier | Instrumentation, Op Amps, Buffer Amps | Instrumentation Amplifiers | Instrumentation Amplifiers | 5MHz SOIC Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - PGA206UA | Instrumentation, OP Amps, Buffer Amps | Amp Instrument Prog Gain, Soic16; No. Of Amplifiers Texas Instruments | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | |
| RoHS Compliant | RoHS | RoHS | RoHS | ||||||||
| Closed-Loop Gain (AVCL) | 1 to 8 V/V | ||||||||||
| Slew Rate | 25 V/µs | 25 V/µs | 25 V/µs | 25 V/µs | 25 V/µs | 2.50E-5 V/µs | 25 V/µs | ||||
| Supply Voltage (VS) | 9 to 36 volts | 9 to 36 volts | 9 to 36 volts | 9 volts | 9 volts | ||||||
| IBIAS | 1.00E-4 µA | 2.00E-6 µA | 2.00E-6 µA | 2.00E-6 µA |