210-W Stereo Digital Amplifier Power Stage 44-HTSSOP 0 to 70
TAS5162 210-W Stereo Digital Amplifier Power Stage
Amplifier IC 2-Channel (Stereo) Class D 44-HTSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 054674-TAS5162DDV
Category: Integrated Circuits(ICs)
Family: Linear - Amplifiers - Audio
Series: PurePath Digital
Packaging: Tube
Type: Class D
Mounting Style: SMD/SMT
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: Digital Inputs Short-Circuit and Thermal Protection Shutdown
Package: 44-TSSOP (0.244" 6.20mm Width) Exposed Pad
Manufacturer Device Package: 44-HTSSOP
Standard Package: 35
Catalog: Class D Amplifier
Output Type: 2-Channel (Stereo)
Operating Supply Voltage: 10.8 V ~ 13.2 V
Max Output Power x Channels @ Load: 210W x 2 @ 6 Ohm
Alternative Parts (Cross-Reference): TAS5162DKD; TAS5162DDVG4; TAS5162DDVRG4; TAS5162DDV;
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Class-D Audio Amp, 400W, 52.5V, 2-Ch, HTSSOP Product overview: TAS5162DDV from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400W, 52.5V, HTSSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 400W, 52.5V, HTSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TAS5162DDV can be used for catalog matching and distributor lookup.
IC AMP CLSS D STER 210W 44HTSSOP
Audio Amplifiers 2x210W St Dig Pwr
Amplifier IC 2-Channel (Stereo) Class D 44-HTSSOP
| Texas Instruments | Rochester Electronics | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Audio Amplifier Chips | Amplifier and Comparator Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | TAS5162DDV | TAS5162DDV | 296-21652-ND | 054674-TAS5162DDV | 742-TAS5162DDV | TAS5162DDV | TAS5162DDV | TAS5162DDV |
| Product Name | TAS5162 210-W Stereo Digital Amplifier Power Stage | Audio Amplifiers | Integrated Circuits(ICs) | 400W 52.5V HTSSOP Audio Amplifier | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Audio Amplifiers | |
| Standards and Certifications | RoHS | |||||||
| Package Type | HSSOP,HTSSOP | SSOP; SOP; TSSOP; HTSSOP44 | "44-PowerTSSOP (0.244"", 6.20mm Width)" | Rail/Tube | SSOP; SOP; TSSOP; 44-PowerTSSOP (0.244\", 6.20mm Width) | |||
| Standards | RoHS | |||||||
| Life Cycle Stage | Active | Active | ||||||
| Features | Thermal Shutdown Protection |