Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps SA5532APG4

Description
Win Source Part Number: 1260451-SA5532APG4 Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Package: Tube Number of Circuits: 2 Standard Package: 50 Amplifier Type: General Purpose Slew Rate: 9V/µs Gain Bandwidth Product: 10 MHz Current - Input Bias: 200 nA Voltage - Input Offset: 500 µV Current - Supply: 8mA (x2 Channels) Current - Output / Channel: 38 mA Mounting Type: Through Hole Package / Case: 8-DIP (0.300", 7.62mm) Supplier Device Package: 8-PDIP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Texas Instruments Other Names: SA5532APE4,SA5532APE 4 Base Product Number: SA5532 Voltage - Supply Span (Min): 10 V Voltage - Supply Span (Max): 30 V
Request a Quote Datasheet
Description
Win Source Part Number: 1260451-SA5532APG4 Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Package: Tube Number of Circuits: 2 Standard Package: 50 Amplifier Type: General Purpose Slew Rate: 9V/µs Gain Bandwidth Product: 10 MHz Current - Input Bias: 200 nA Voltage - Input Offset: 500 µV Current - Supply: 8mA (x2 Channels) Current - Output / Channel: 38 mA Mounting Type: Through Hole Package / Case: 8-DIP (0.300", 7.62mm) Supplier Device Package: 8-PDIP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Texas Instruments Other Names: SA5532APE4,SA5532APE 4 Base Product Number: SA5532 Voltage - Supply Span (Min): 10 V Voltage - Supply Span (Max): 30 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 1260451-SA5532APG4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
1260451-SA5532APG4
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps 1260451-SA5532APG4
Win Source Part Number: 1260451-SA5532APG4 Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Package: Tube Number of Circuits: 2 Standard Package: 50 Amplifier Type: General Purpose Slew Rate: 9V/µs Gain Bandwidth Product: 10 MHz Current - Input Bias: 200 nA Voltage - Input Offset: 500 µV Current - Supply: 8mA (x2 Channels) Current - Output / Channel: 38 mA Mounting Type: Through Hole Package / Case: 8-DIP (0.300", 7.62mm) Supplier Device Package: 8-PDIP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Texas Instruments Other Names: SA5532APE4,SA5532APE 4 Base Product Number: SA5532 Voltage - Supply Span (Min): 10 V Voltage - Supply Span (Max): 30 V

Win Source Part Number: 1260451-SA5532APG4
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Tube
Number of Circuits: 2
Standard Package: 50
Amplifier Type: General Purpose
Slew Rate: 9V/µs
Gain Bandwidth Product: 10 MHz
Current - Input Bias: 200 nA
Voltage - Input Offset: 500 µV
Current - Supply: 8mA (x2 Channels)
Current - Output / Channel: 38 mA
Mounting Type: Through Hole
Package / Case: 8-DIP (0.300", 7.62mm)
Supplier Device Package: 8-PDIP
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Other Names: SA5532APE4,SA5532APE4
Base Product Number: SA5532
Voltage - Supply Span (Min): 10 V
Voltage - Supply Span (Max): 30 V

Buy Now Datasheet
Singapore, Singapore
Operational Amplifier IC
687-SA5532APG4
Operational Amplifier IC 687-SA5532APG4
IC OPAMP GP 2 CIRCUIT 8DIP Product overview: SA5532APG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-SA5532APG4 can be used for catalog matching and distributor lookup.

IC OPAMP GP 2 CIRCUIT 8DIP Product overview: SA5532APG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-SA5532APG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - SA5532APG4-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
SA5532APG4-ND
Instrumentation, Op Amps, Buffer Amps SA5532APG4-ND
General Purpose Amplifier 2 Circuit 8-PDIP

General Purpose Amplifier 2 Circuit 8-PDIP

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - SA5532APG4 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
SA5532APG4
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps SA5532APG4
IC OPAMP GP 2 CIRCUIT 8DIP

IC OPAMP GP 2 CIRCUIT 8DIP

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - SA5532APG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
SA5532APG4
Instrumentation, OP Amps, Buffer Amps SA5532APG4
General Purpose Amplifier 2 Circuit 8-PDIP

General Purpose Amplifier 2 Circuit 8-PDIP

Buy Now
Integrated Circuits (ICs) - Linear - Amplifiers - SA5532APG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
SA5532APG4
Integrated Circuits (ICs) - Linear - Amplifiers SA5532APG4
IC OPAMP GP 2 CIRCUIT 8DIP

IC OPAMP GP 2 CIRCUIT 8DIP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 1260451-SA5532APG4 687-SA5532APG4 SA5532APG4-ND SA5532APG4 SA5532APG4 SA5532APG4
Product Name Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
Source Current (IS) 8 milliamps 8 milliamps 8 milliamps 8 milliamps
VOS 0.5000 millivolts 0.5000 millivolts
IBIAS 0.2000 µA 0.2000 µA
GBW 10 MHz 10 MHz
Slew Rate 9 V/µs 9 V/µs 9 V/µs 9 V/µs 9.00E-6 V/µs
Unlock Full Specs
to access all available technical data