Audio Amplifier, 50W, 2 Channel(s), 1 Func, PDSO32
50-W Digital Amplifier Power Stage 32-HTSSOP 0 to 70 Product overview: TAS5110ADAD from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include HTSSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, HTSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TAS5110ADAD can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 145320-TAS5110ADAD
Packaging: Tube/Rail
Type: Class D
Features: Digital Inputs, Mute, Short-Circuit and Thermal Protection, Shutdown
Mounting: SMD (SMT)
Output Type: 2-Channel (Stereo)
Max Output Power x Channels @ Load: 50W x 2 @ 6 Ohm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 32-HTSSOP
Dimension: 32-TSSOP (0.240", 6.10mm Width) Exposed Pad
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Amplifier IC 2-Channel (Stereo) Class D 32-HTSSOP
Amplifier IC 2-Channel (Stereo) Class D 32-HTSSOP
IC AMP CLASS D STER 50W 32HTSSOP
IC AMP CLASS D STER 50W 32HTSSOP
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | TAS5110ADAD | 742-TAS5110ADAD | 145320-TAS5110ADAD | 296-15737-5-ND | TAS5110ADAD | TAS5110ADAD | 815-TAS5110ADAD |
| Product Name | HTSSOP Audio Amplifier | Linear - Linear - Amplifiers - Audio - TAS5110ADAD | Audio Amplifiers | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | IC AMP CLASS D STER 50W 32HTSSOP | |
| Standards | RoHS | ||||||
| Package Type | SSOP; SOP; TSSOP; TSSOP32 | Rail/Tube | SSOP; SOP; TSSOP; 32-HTSSOP | "32-PowerTSSOP (0.240"", 6.10mm Width)" | SSOP; SOP; TSSOP; 32-PowerTSSOP (0.240\", 6.10mm Width) | 32-PowerTSSOP (0.240, 6.10mm Width) | SSOP; SOP; TSSOP; 32-TSSOP (0.240, 6.10mm Width) Exposed Pad |
| Life Cycle Stage | Obsolete | Removed | |||||
| RoHS Compliant | RoHS | RoHS | |||||
| Supply Voltage (VS) | 3.3 volts | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts | 3.6 to 3 volts |