Texas Instruments Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - PTLV9042IPWR PTLV9042IPWR

Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 968104-PTLV9042IPWR Length: 3 mm Mounting: SMD (SMT) Thickness: 1 mm Height: 1.2 mm Number of Pins: 8 Width: 4.4 mm Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Case / Package: TSSOP Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage
Request a Quote
Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 968104-PTLV9042IPWR Length: 3 mm Mounting: SMD (SMT) Thickness: 1 mm Height: 1.2 mm Number of Pins: 8 Width: 4.4 mm Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Case / Package: TSSOP Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - PTLV9042IPWR - 968104-PTLV9042IPWR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - PTLV9042IPWR
968104-PTLV9042IPWR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - PTLV9042IPWR 968104-PTLV9042IPWR
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 968104-PTLV9042IPWR Length: 3 mm Mounting: SMD (SMT) Thickness: 1 mm Height: 1.2 mm Number of Pins: 8 Width: 4.4 mm Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Case / Package: TSSOP Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 968104-PTLV9042IPWR
Length: 3 mm
Mounting: SMD (SMT)
Thickness: 1 mm
Height: 1.2 mm
Number of Pins: 8
Width: 4.4 mm
Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Case / Package: TSSOP
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Shortage

Buy Now
Dual TSSOP Operational Amplifier IC - 687-PTLV9042IPWR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual TSSOP Operational Amplifier IC
687-PTLV9042IPWR
Dual TSSOP Operational Amplifier IC 687-PTLV9042IPWR
Micro-power, 2-channel, 350-kHz, 1.2-V to 5.5-V RRIO operational amplifier 8-TSSOP -40 to 125 Product overview: PTLV9042IPWR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-PTLV9042IPWR can be used for catalog matching and distributor lookup.

Micro-power, 2-channel, 350-kHz, 1.2-V to 5.5-V RRIO operational amplifier 8-TSSOP -40 to 125 Product overview: PTLV9042IPWR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-PTLV9042IPWR can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers Operational Amplifiers
Product Number 968104-PTLV9042IPWR 687-PTLV9042IPWR
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - PTLV9042IPWR Dual TSSOP Operational Amplifier IC
Package Type SSOP; SOP; TSSOP; TSSOP
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 7385308P - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOP; SOP
Number of Pins 8
View Details
Quad Ultra Micropower Rail-to-Rail CMOS Operational Amplifier - ALD4706SBL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.0500 milliamps
IBIAS 2.00E-5 µA
View Details
5 suppliers
BUF634 250mA High-Speed Buffer - BUF634U/2K5 - Texas Instruments
Specs
RoHS Compliant RoHS
Slew Rate 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts
View Details
9 suppliers