Texas Instruments Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - PTLV6742IPWR PTLV6742IPWR

Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1134103-PTLV6742IPWR Length: 3 mm Thickness: 1 mm Height: 1.2 mm Number of Pins: 8 Width: 4.4 mm Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Case / Package: TSSOP Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1134103-PTLV6742IPWR Length: 3 mm Thickness: 1 mm Height: 1.2 mm Number of Pins: 8 Width: 4.4 mm Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Case / Package: TSSOP Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - PTLV6742IPWR - 1134103-PTLV6742IPWR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - PTLV6742IPWR
1134103-PTLV6742IPWR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - PTLV6742IPWR 1134103-PTLV6742IPWR
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1134103-PTLV6742IPWR Length: 3 mm Thickness: 1 mm Height: 1.2 mm Number of Pins: 8 Width: 4.4 mm Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Case / Package: TSSOP Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1134103-PTLV6742IPWR
Length: 3 mm
Thickness: 1 mm
Height: 1.2 mm
Number of Pins: 8
Width: 4.4 mm
Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Case / Package: TSSOP
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now
Low-Power Dual TSSOP Operational Amplifier IC - 687-PTLV6742IPWR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Low-Power Dual TSSOP Operational Amplifier IC
687-PTLV6742IPWR
Low-Power Dual TSSOP Operational Amplifier IC 687-PTLV6742IPWR
Dual, 10-MHz, low noise, low-power, RRO, operational amplifier 8-TSSOP -40 to 125 Product overview: PTLV6742IPWR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Dual, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, Dual, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-PTLV6742IPWR can be used for catalog matching and distributor lookup.

Dual, 10-MHz, low noise, low-power, RRO, operational amplifier 8-TSSOP -40 to 125 Product overview: PTLV6742IPWR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Dual, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, Dual, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-PTLV6742IPWR can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers Operational Amplifiers
Product Number 1134103-PTLV6742IPWR 687-PTLV6742IPWR
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - PTLV6742IPWR Low-Power Dual TSSOP Operational Amplifier IC
Package Type SSOP; SOP; TSSOP; TSSOP
Unlock Full Specs
to access all available technical data