Manufacturer: Texas Instruments
Win Source Part Number: 1321742-TAS2564YBGR
Category: Integrated Circuits (ICs)>Linear>Amplifi
Packaging: Reel - TR
Type: Class D
Standard Package: 3,000
Mounting: Surface Mount
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 7W x 1 @ 8Ohm
Voltage - Supply: 1.65V ~ 1.95V
Supplier Device Package: 36-DSBGA (2.63x2.46)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 36-XFBGA, DSBGA
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 296-TAS2564YBGRDKR,2
Base Product Number: TAS2564
RoHS Status: ROHS3 Compliant
Amplifier IC 1-Channel (Mono) Class D 36-DSBGA (2.63x2.46)
Amplifier IC 1-Channel (Mono) Class D 36-DSBGA (2.63x2.46)
10W CLASS-D SMART AMP W/ DSP
10W CLASS-D SMART AMP W/ DSP
10W CLASS-D SMART AMP W/ DSP
Amplifier IC 1-Channel (Mono) Class D 36-DSBGA (2.63x2.46)
| Win Source Electronics | DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Amplifier and Comparator Chips | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | 1321742-TAS2564YBGR | 296-TAS2564YBGRCT-ND | TAS2564YBGR | TAS2564YBGR | TAS2564YBGR | TAS2564YBGR |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers |
| RoHS Compliant | RoHS | RoHS | ||||
| Supply Voltage (VS) | 1.65 to 1.95 volts | 1.65 to 1.95 volts | 1.95 to 1.65 volts | 1.65 to 1.95 volts | ||
| Output Power | 7 watts | 7 watts | 7 watts | 7 watts | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |