The TAS5414B-Q1 is a four-channel digital automotive audio amplifier designed for use in head units and amplifier modules, providing up to 28 W per channel into 4 Ω at 14.4 V and 79 W per channel into 4 Ω at 24 V in PBTL mode. It features single-ended analog inputs, a 36-pin HSSOP (DKD) package with heat slug up, operating from -40°C to 105°C ambient temperature, and qualifies to AEC-Q100. The device includes load diagnostics, protection functions, and an I2C serial interface for configuration.
4-Channel Automotive Digital Amplifiers 36-HSSOP -40 to 105
Automotive, 28-W, 4-ch, 6- to 24-V analog SE input Class-D audio amplifier w/ I2C diag & load dump 36-HSSOP -40 to 105 Product overview: TAS5414BTDKDRQ1 from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Automotive. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TAS5414BTDKDRQ1 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 144605-TAS5414BTDKDR
Packaging: Reel - TR
Type: Class D
Features: Depop, I2C, Mute, Short-Circuit and Thermal Protection, Shutdown
Mounting: SMD (SMT)
Output Type: 4-Channel (Quad)
Max Output Power x Channels @ Load: 150W x 4 @ 2 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 36-HSSOP
Dimension: 36-BSSOP (0.433", 11.00mm Width) Exposed Pad
Supply Voltage - Operating: 6 V to 24 V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Amplifier IC 4-Channel (Quad) Class D 36-HSSOP
Audio Amplifiers 4-CH Auto Digital Amps
IC AMP CLASS D QUAD 150W 36HSSOP
IC AMP CLASS D QUAD 150W 36HSSOP
Amplifier IC 4-Channel (Quad) Class D 36-HSSOP
IC AMP CLASS D QUAD 150W 36HSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Amplifier and Comparator Chips |
| Product Number | TAS5414BTDKDRQ1 | 742-TAS5414BTDKDRQ1 | 144605-TAS5414BTDKDRQ1 | 296-40556-2-ND | TAS5414BTDKDRQ1 | TAS5414BTDKDRQ1 | TAS5414BTDKDRQ1 | TAS5414BTDKDRQ1 | TAS5414BTDKDRQ1 |
| Product Name | TAS5414B-Q1 4-Channel Automotive Digital Amplifiers | Automotive Audio Amplifier | Linear - Linear - Amplifiers - Audio - TAS5414BTDKDRQ1 | Audio Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Audio Amplifiers |
| Standards and Certifications | RoHS | ||||||||
| Package Type | HSSOP,HTQFP | Tape and Reel | SSOP; SOP; 36-HSSOP | "36-BSSOP (0.433"", 11.00mm Width) Exposed Pad" | 36-BSSOP (0.433, 11.00mm Width) Exposed Pad | SSOP; SOP; 36-BSSOP (0.433\", 11.00mm Width) Exposed Pad | Surface Mount | ||
| RoHS Compliant | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 6 to 24 volts | 6 to 24 volts | 6 to 24 volts | 24 to 6 volts | 6 to 24 volts | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |