500 nA Quad, RRIO, Nanopower Operational Amplifier for Cost-Optimized Systems 14-TSSOP -40 to 125 Product overview: PTLV8544PWT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-PTLV8544PWT can be used for catalog matching and distributor lookup.
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
IC OPAMP GP 4 CIRCUIT 14TSSOP
IC OPAMP GP 4 CIRCUIT 14TSSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-PTLV8544PWT | PTLV8544PWT-ND | PTLV8544PWT | PTLV8544PWT | PTLV8544PWT |
| Product Name | Quad TSSOP Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Features | Rail-Rail-Out | ||||
| Source Current (IS) | 5.50E-4 milliamps | 5.50E-4 milliamps | 5.50E-4 milliamps | ||
| Slew Rate | 0.0045 V/µs | 4.5 V/µs | 4.50E-9 V/µs | ||
| Package Type | TSSOP; "14-TSSOP (0.173"", 4.40mm Width)" | SSOP; SOP; TSSOP; 14-TSSOP (0.173\", 4.40mm Width) | -40degC ~ 125degC (TA) |