The TAS5142 is a stereo digital amplifier power stage designed for high-efficiency audio amplification, capable of delivering up to 100 W per channel into 4 Ω in bridge-tied load (BTL) configuration. It is available in a 44-pin HTSSOP (DDV) package with a 36 mm² thermal pad and operates with supply voltages of 12 V for GVDD and VDD and 32 V for PVDD. The device integrates protection against overcurrent, overtemperature, undervoltage, and short-circuit conditions, and achieves over 90% efficiency. It supports multiple output configurations including BTL and SE modes, with a signal-to-noise ratio exceeding 100 dB. Operation temperature range is 0 °C to 70 °C.
100-W Stereo Digital Amplifier Power Stage 44-HTSSOP 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 054671-TAS5142DDVRG4
Packaging: Reel - TR
Type: Class D
Features: Digital Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting: SMD (SMT)
Output Type: 2-Channel (Stereo)
Max Output Power x Channels @ Load: 100W x 2 @ 4 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 44-HTSSOP
Dimension: 44-TSSOP (0.244", 6.20mm Width) Exposed Pad
Supply Voltage - Operating: 10.8 V to 13.2 V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Amplifier IC 2-Channel (Stereo) Class D 44-HTSSOP
100-W stereo, 200-W mono, 0- to 34-V supply, PWM input Class-D audio amplifier 44-HTSSOP 0 to 70 Product overview: TAS5142DDVRG4 from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include HTSSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, HTSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TAS5142DDVRG4 can be used for catalog matching and distributor lookup.
Amplifier IC 2-Channel (Stereo) Class D 44-HTSSOP
IC AMP CLSS D STER 100W 44HTSSOP
Audio Amplifiers Stereo 100W Powerstage
IC AMP CLSS D STER 100W 44HTSSOP
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | TAS5142DDVRG4 | 054671-TAS5142DDVRG4 | TAS5142DDVRG4-ND | 742-TAS5142DDVRG4 | TAS5142DDVRG4 | TAS5142DDVRG4 | TAS5142DDVRG4 | TAS5142DDVRG4 |
| Product Name | TAS5142 100-W Stereo Digital Amplifier Power Stage | Linear - Linear - Amplifiers - Audio - TAS5142DDVRG4 | Audio Amplifiers | HTSSOP Audio Amplifier | Audio Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards and Certifications | RoHS | |||||||
| Package Type | HSSOP,HTSSOP | SSOP; SOP; TSSOP; 44-HTSSOP | "44-PowerTSSOP (0.244"", 6.20mm Width)" | Tape and Reel | SSOP; SOP; TSSOP; 44-PowerTSSOP (0.244\", 6.20mm Width) | 44-PowerTSSOP (0.244, 6.20mm Width) | ||
| Supply Voltage (VS) | 10.8 to 13.2 volts | 10.8 to 13.2 volts | 10.8 to 13.2 volts | 13.2 to 10.8 volts | ||||
| Output Power | 100 watts | 100 watts | 100 watts | 100 watts | ||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |