The SA5534DRE4 is a low-noise operational amplifier in an 8-pin SOIC package measuring 4.90mm by 3.91mm, with an operating temperature range of -40°C to 85°C. It features a typical input noise voltage of 3.5nV/√Hz, a unity-gain bandwidth of 10MHz, a slew rate of 13V/μs, and a common-mode rejection ratio of 100dB. The device supports external compensation and offset nulling, operates from ±3V to ±20V supplies, and includes internal compensation for gains of three or higher. It has output short-circuit protection and input protection diodes.
Low-Noise Operational Amplifier 8-SOIC -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Operational Amplifiers |
| Product Number | SA5534DRE4 |
| Product Name | SA5534 Low-Noise Operational Amplifier |
| Supply Voltage (VS) | 10 to 30 volts |
| VOS | 4 millivolts |
| Quiescent Current (IQ) | 8000 microamps |
| CMRR | 70 dB |
| GBW | 10 MHz |