Dual general-purpose operational amplifier in an 8-SOIC package, measuring 4.9mm × 6mm, with a gain bandwidth product of 4MHz typical, low noise of 6.5nV/√Hz at 10kHz, and a total harmonic distortion plus noise of 0.0001% at 1kHz. Operates over a supply voltage range of 10V to 30V and a temperature range of 0°C to 70°C. Features internal frequency compensation, no latch-up, and matched gain and phase between channels.
Dual General-Purpose Operational Amplifier 8-SOIC 0 to 70
| Texas Instruments | |
|---|---|
| Product Category | Operational Amplifiers |
| Product Number | RC4558DRE4 |
| Product Name | RC4558 Dual General-Purpose Operational Amplifier |
| Supply Voltage (VS) | 10 to 30 volts |
| VOS | 6 millivolts |
| Quiescent Current (IQ) | 2800 microamps |
| CMRR | 70 dB |
| GBW | 3 MHz |