The TAS5412TPHDRQ1 is a two-channel automotive digital amplifier in a 64-pin HTQFP (PHD) PowerPAD™ surface-mount package, rated for an ambient temperature range of -40 to 105°C. It delivers 28 W per channel into 4 Ω at 14.4 V DC and 46 W per channel into 2 Ω at 14.4 V DC, with THD+N less than 0.02% at 1 kHz and 1 W into 4 Ω. The device includes load diagnostics, overtemperature and short-circuit protection, 50 V load-dump tolerance, and a four-address I²C interface for configuration. It is designed to meet automotive EMC requirements and is qualified per AEC-Q100.
Two-Channel Automotive Digital Amplifier 64-HTQFP -40 to 105
Manufacturer: Texas Instruments
Win Source Part Number: 1264085-TAS5412TPHDR
Packaging: Reel
Type: Class D
Mounting Style: SMD
Features: Depop, Differential Inputs, Mute, Short-Circuit Protection, Standby
Output Type: 2-Channel (Stereo)
Categories: Integrated Circuits
Supplier Device Package: 64-HTQFP (14x14)
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 64-TQFP Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Supply Voltage (V): 6V ~ 26.5V
Max Output Power x Channels at Load: 79W x 2 at 4Ohm, 50W x 2 at 2Ohm
Automotive, 28-W, 2-ch, 6- to 24-V analog SE input Class-D audio amplifier w/ I2C diag & load dump 64-HTQFP -40 to 105 Product overview: TAS5412TPHDRQ1 from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Automotive. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TAS5412TPHDRQ1 can be used for catalog matching and distributor lookup.
Amplifier IC 2-Channel (Stereo) Class D 64-HTQFP (14x14)
Amplifier IC 2-Channel (Stereo) Class D 64-HTQFP (14x14)
Amplifier IC 2-Channel (Stereo) Class D 64-HTQFP (14x14)
Audio Amplifiers Two-CH Auto Digital Amp
IC AMP CLASS D STER 79W 64HTQFP
Amplifier IC 2-Channel (Stereo) Class D 64-HTQFP (14x14)
IC AMP CLASS D STER 79W 64HTQFP
IC AMP CLASS D STER 79W 64HTQFP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Amplifier and Comparator Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | TAS5412TPHDRQ1 | 1264085-TAS5412TPHDRQ1 | 742-TAS5412TPHDRQ1 | 296-37095-6-ND | TAS5412TPHDRQ1 | TAS5412TPHDRQ1 | TAS5412TPHDRQ1 | TAS5412TPHDRQ1 | TAS5412TPHDRQ1 |
| Product Name | TAS5412-Q1 Two-Channel Automotive Digital Amplifier | Linear - Linear - Amplifiers - Audio - TAS5412TPHDRQ1 | Automotive Audio Amplifier | Audio Amplifiers | Audio Amplifiers | Audio Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards and Certifications | RoHS | ||||||||
| Package Type | HTQFP | Tape and Reel | 64-TQFP Exposed Pad | Surface Mount | QFP; 64-TQFP Exposed Pad | 64-TQFP Exposed Pad | |||
| Supply Voltage (VS) | 6 to 26.5 volts | 6 to 24 volts | 6 to 26.5 volts | 6 to 26.5 volts | 26.5 to 6 volts | ||||
| Output Power | 79 watts | 79 watts | 79 watts | 79 watts | |||||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |