The TAS5414C-Q1 is a four-channel automotive digital amplifier with single-ended analog inputs, designed for head units and amplifier modules. It comes in a 64-pin HTQFP package measuring 14.00 mm × 14.00 mm with a heat slug up, and operates from -40°C to 105°C ambient. The device delivers 28 W per channel into 4 Ω at 14.4 V and 79 W per channel into 4 Ω at 24 V, with THD+N below 0.02% at 1 kHz and 1 W. It includes load diagnostic functions, short-circuit and load-dump protection up to 50 V, overtemperature protection, and an I²C serial interface. The part is AEC-Q100 qualified with a device temperature range of -55°C to 125°C and meets ISO9000:2002/TS16949
Automotive Analog Single Ended Input 4-Channel Class-D Amp with Load Dump Protection and Diagnostics 64-HTQFP -40 to 105
Manufacturer: Texas Instruments
Win Source Part Number: 141876-TAS5414CTPHDR
Packaging: Reel - TR
Type: Class D
Features: Depop, I2C, Mute, Short-Circuit and Thermal Protection, Shutdown
Mounting: SMD (SMT)
Output Type: 4-Channel (Quad)
Max Output Power x Channels @ Load: 23W x 4 @ 4 Ohm, 150W x 2 @ 2 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 64-HTQFP (14x14)
Dimension: 64-TQFP Exposed Pad
Supply Voltage - Operating: 6 V to 24 V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Amplifier IC 4-Channel (Quad) Class D 64-HTQFP (14x14)
Automotive, 28-W, 4-ch, 6- to 24-V analog SE in Class-D audio amplifier w/ I2C diag, load dump, PBTL 64-HTQFP -40 to 105 Product overview: TAS5414CTPHDRQ1 from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Automotive. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TAS5414CTPHDRQ1 can be used for catalog matching and distributor lookup.
IC AMP CLASS D QUAD 23W 64HTQFP
IC AMP CLASS D QUAD 23W 64HTQFP
Amplifier IC 4-Channel (Quad) Class D 64-HTQFP (14x14)
Audio Amplifiers 28-W Automotive Analog Single-Ended Input 4-Channel Class-D Amp with Load Dump Protection 64-HTQFP -40 to 105
IC AMP CLASS D QUAD 23W 64HTQFP
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | TAS5414CTPHDRQ1 | 141876-TAS5414CTPHDRQ1 | 296-40557-2-ND | 742-TAS5414CTPHDRQ1 | TAS5414CTPHDRQ1 | TAS5414CTPHDRQ1 | TAS5414CTPHDRQ1 | TAS5414CTPHDRQ1 | TAS5414CTPHDRQ1 |
| Product Name | TAS5414C-Q1 Automotive Analog Single Ended Input 4-Channel Class-D Amp with Load Dump Protection and Diagnostics | Linear - Linear - Amplifiers - Audio - TAS5414CTPHDRQ1 | Audio Amplifiers | Automotive Audio Amplifier | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers | Audio Amplifiers | Audio Amplifiers |
| Standards and Certifications | RoHS | ||||||||
| Package Type | HTQFP | QFP; 64-HTQFP (14x14) | 64-TQFP Exposed Pad | Cut Tape | AEC-Q100 | QFP; 64-TQFP Exposed Pad | Surface Mount | ||
| Supply Voltage (VS) | 6 to 24 volts | 6 to 24 volts | 24 to 6 volts | 6 to 24 volts | |||||
| Output Power | 23 watts | 23 watts | 23 watts | 23 watts | |||||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |