The SN10503 is a triple, low-voltage, high-output swing, low-distortion high-speed video amplifier with rail-to-rail output, designed for driving data converters, video switching, and low-distortion applications. It operates from a single 3 V to 15 V supply and consumes 14 mA per channel. It features a 100 MHz bandwidth (-3 dB, G=2), 900 V/µs slew rate, and harmonic distortion of -78 dBc (HD2) and -85 dBc (HD3) at 5 MHz with a 150 Ω load. The device is available in a TSSOP-14-PP package with a PowerPAD for thermal dissipation and supports an operating temperature range of -40°C to 85°C. It is qualified for continuous operation at a maximum junction temperature of 125°C.
Low-Distortion High-Speed Rail-to-Rail Output Operational Amplifiers 14-SOIC -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Operational Amplifiers |
| Product Number | SN10503DG4 |
| Product Name | SN10503 Low-Distortion High-Speed Rail-to-Rail Output Operational Amplifiers |
| Closed-Loop Gain (AVCL) | 1 V/V |
| Supply Voltage (VS) | 3 to 15 volts |
| VOS | 30 millivolts |
| Quiescent Current (IQ) | 22000 microamps |
| GBW | 120 MHz |