Audio Amplifier, 100W, 2 Channel(s), 1 Func, PDSO56
100W, 2 CHANNEL, AUDIO AMPLIFIER, PDSO56, GREEN, PLASTIC, HTSSOP-56 Product overview: TAS5182DCAR from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 100W, HTSSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual, 100W, HTSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TAS5182DCAR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 117617-TAS5182DCAR
Packaging: Reel - TR
Type: Class D
Features: Digital Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting: SMD (SMT)
Output Type: 2-Channel (Stereo)
Max Output Power x Channels @ Load: 100W x 2 @ 6 Ohm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 56-HTSSOP
Dimension: 56-TFSOP (0.240", 6.10mm Width) Exposed Pad
Supply Voltage - Operating: 9 V to 12.6 V
Alternative Parts (Cross-Reference): TAS5182DCARG4; TAS5182DCAG4; TAS5182DCA;
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Amplifier IC 2-Channel (Stereo) Class D 56-HTSSOP
Amplifier IC 2-Channel (Stereo) Class D 56-HTSSOP
IC AMP CLSS D STER 100W 56HTSSOP
IC AMP CLSS D STER 100W 56HTSSOP
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | TAS5182DCAR | 742-TAS5182DCAR | 117617-TAS5182DCAR | TAS5182DCAR-ND | TAS5182DCAR | TAS5182DCAR | TAS5182DCAR |
| Product Name | Dual 100W HTSSOP Audio Amplifier | Linear - Linear - Amplifiers - Audio - TAS5182DCAR | Audio Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards | RoHS | ||||||
| Package Type | SSOP; SOP; TSSOP; TSSOP56 | Tape and Reel | SSOP; SOP; TSSOP; 56-HTSSOP | "56-PowerTFSOP (0.240"", 6.10mm Width)" | SOP; 56-TFSOP (0.240\", 6.10mm Width) Exposed Pad | 56-PowerTFSOP (0.240, 6.10mm Width) | |
| Life Cycle Stage | Obsolete | Removed | |||||
| RoHS Compliant | RoHS | RoHS | |||||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |