Texas Instruments SA5534A Low-Noise Operational Amplifier SA5534ADRG4

Description
Low-Noise Operational Amplifier 8-SOIC -40 to 85
Request a Quote Datasheet
Description
Low-Noise Operational Amplifier 8-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SA5534A Low-Noise Operational Amplifier - SA5534ADRG4 - Texas Instruments
Dallas, TX, United States
SA5534A Low-Noise Operational Amplifier
SA5534ADRG4
SA5534A Low-Noise Operational Amplifier SA5534ADRG4
Low-Noise Operational Amplifier 8-SOIC -40 to 85

Low-Noise Operational Amplifier 8-SOIC -40 to 85

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - SA5534ADRG4 - 1246065-SA5534ADRG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - SA5534ADRG4
1246065-SA5534ADRG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - SA5534ADRG4 1246065-SA5534ADRG4
Manufacturer: Texas Instruments Win Source Part Number: 1246065-SA5534ADRG4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1246065-SA5534ADRG4
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now
10MHz 13V 15V SOIC Operational Amplifier IC - 687-SA5534ADRG4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10MHz 13V 15V SOIC Operational Amplifier IC
687-SA5534ADRG4
10MHz 13V 15V SOIC Operational Amplifier IC 687-SA5534ADRG4
10MHz Op Amp, 500uV Vos, 13V/µs SR, 15V, SOIC-8 Product overview: SA5534ADRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHz, 13V, 15V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 10MHz, 13V, 15V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-SA5534ADRG4 can be used for catalog matching and distributor lookup.

10MHz Op Amp, 500uV Vos, 13V/µs SR, 15V, SOIC-8 Product overview: SA5534ADRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHz, 13V, 15V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 10MHz, 13V, 15V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-SA5534ADRG4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number SA5534ADRG4 1246065-SA5534ADRG4 687-SA5534ADRG4
Product Name SA5534A Low-Noise Operational Amplifier Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - SA5534ADRG4 10MHz 13V 15V SOIC Operational Amplifier IC
Supply Voltage (VS) 10 to 30 volts 15 volts
VOS 4 millivolts
Quiescent Current (IQ) 8000 microamps
CMRR 70 dB
GBW 10 MHz
Unlock Full Specs
to access all available technical data

Similar Products

TLV2442M Advanced LinCMOS(TM) Rail-to-Rail Output Wide-Input-Voltage Dual Operational Amplifier - 5962-9751101Q2A - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 10 volts
VOS 2 millivolts
Quiescent Current (IQ) 1100 microamps
View Details
BUF634 250mA High-Speed Buffer - BUF634P - Texas Instruments
Specs
RoHS Compliant RoHS
Slew Rate 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts
View Details
10 suppliers
TLE2064M JFET-Input Low Power High Drive Quad Operational Amplifier - 5962-9080901M2A - Texas Instruments
Specs
Supply Voltage (VS) 7 to 36 volts
VOS 6 millivolts
Quiescent Current (IQ) 350 microamps
View Details
4 suppliers