Programmable Gain Instrumentation Amplifier 16-SOIC -40 to 85
Instrumentation Amplifier 1 Circuit No 16-SOIC
| Texas Instruments | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Instrumentation Amplifier Chips | Operational Amplifiers |
| Product Number | PGA204AU/1KE4 | PGA204AU/1KE4 |
| Product Name | PGA204 Programmable Gain Instrumentation Amplifier | Instrumentation, OP Amps, Buffer Amps |
| RoHS Compliant | RoHS | |
| Closed-Loop Gain (AVCL) | 1 to 1000 V/V | |
| Slew Rate | 0.3000 V/µs | 0.7000 V/µs |
| Supply Voltage (VS) | 9 to 36 volts | |
| IBIAS | 0.0020 µA | 5.00E-4 µA |