Texas Instruments PGA2500 Gain Range: 0dB, and 10dB to 65dB in 1dB steps PGA2500IDBG4

Description
Gain Range: 0dB, and 10dB to 65dB in 1dB steps 28-SSOP -40 to 85
Request a Quote
Description
Gain Range: 0dB, and 10dB to 65dB in 1dB steps 28-SSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PGA2500 is a digitally controlled microphone preamplifier with a gain range of 10dB to 65dB in 1dB steps and a unity gain setting, designed for use with high-performance audio ADCs. It features a fully differential signal path, integrated DC and common-mode servo loops to minimize offset and improve CMRR, and a four-wire serial interface for control and daisy-chaining. The device requires ±5V power supplies and is available in an SSOP-28 package. Operating temperature ranges from -40°C to +85°C.

Datasheet Summary
Powered by GS/AI

The PGA2500 is a digitally controlled microphone preamplifier with a gain range of 10dB to 65dB in 1dB steps and a unity gain setting, designed for use with high-performance audio ADCs. It features a fully differential signal path, integrated DC and common-mode servo loops to minimize offset and improve CMRR, and a four-wire serial interface for control and daisy-chaining. The device requires ±5V power supplies and is available in an SSOP-28 package. Operating temperature ranges from -40°C to +85°C.

Suppliers

Company
Product
Description
Supplier Links
PGA2500 Gain Range: 0dB, and 10dB to 65dB in 1dB steps - PGA2500IDBG4 - Texas Instruments
Dallas, TX, United States
PGA2500 Gain Range: 0dB, and 10dB to 65dB in 1dB steps
PGA2500IDBG4
PGA2500 Gain Range: 0dB, and 10dB to 65dB in 1dB steps PGA2500IDBG4
Gain Range: 0dB, and 10dB to 65dB in 1dB steps 28-SSOP -40 to 85

Gain Range: 0dB, and 10dB to 65dB in 1dB steps 28-SSOP -40 to 85

Buy Now Datasheet
SSOP Audio Amplifier - 742-PGA2500IDBG4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SSOP Audio Amplifier
742-PGA2500IDBG4
SSOP Audio Amplifier 742-PGA2500IDBG4
Gain Range: 0dB, and 10dB to 65dB in 1dB steps 28-SSOP -40 to 85 Product overview: PGA2500IDBG4 from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, SSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-PGA2500IDBG4 can be used for catalog matching and distributor lookup.

Gain Range: 0dB, and 10dB to 65dB in 1dB steps 28-SSOP -40 to 85 Product overview: PGA2500IDBG4 from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, SSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-PGA2500IDBG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Audio - PGA2500IDBG4 - 209869-PGA2500IDBG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - PGA2500IDBG4
209869-PGA2500IDBG4
Linear - Linear - Amplifiers - Audio - PGA2500IDBG4 209869-PGA2500IDBG4
Manufacturer: Texas Instruments Win Source Part Number: 209869-PGA2500IDBG4 Packaging: Tube/Rail Type: Class AB Features: Differential Inputs, Microphone Mounting: SMD (SMT) Output Type: 1-Channel (Mono) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-SSOP Dimension: 28-SSOP (0.209", 5.30mm Width) Supply Voltage - Operating: ±4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 209869-PGA2500IDBG4
Packaging: Tube/Rail
Type: Class AB
Features: Differential Inputs, Microphone
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-SSOP
Dimension: 28-SSOP (0.209", 5.30mm Width)
Supply Voltage - Operating: ±4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - PGA2500IDBG4-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
PGA2500IDBG4-ND
Instrumentation, Op Amps, Buffer Amps PGA2500IDBG4-ND
Amplifier IC 1-Channel (Mono) Class AB 28-SSOP

Amplifier IC 1-Channel (Mono) Class AB 28-SSOP

Buy Now Datasheet
 - PGA2500IDBG4 - Rochester Electronics
Newburyport, MA, United States
Audio Preamplifier, 1 Channel(s), 1 Func, PDSO28

Audio Preamplifier, 1 Channel(s), 1 Func, PDSO28

Supplier's Site Datasheet
Audio Amplifiers - PGA2500IDBG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Amplifiers
PGA2500IDBG4
Audio Amplifiers PGA2500IDBG4
Amplifier IC 1-Channel (Mono) Class AB 28-SSOP

Amplifier IC 1-Channel (Mono) Class AB 28-SSOP

Buy Now
Audio Amplifiers - PGA2500IDBG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Amplifiers
PGA2500IDBG4
Audio Amplifiers PGA2500IDBG4
Amplifier IC 1-Channel (Mono) Class AB 28-SSOP

Amplifier IC 1-Channel (Mono) Class AB 28-SSOP

Buy Now Datasheet
Linear - Amplifiers - Audio - PGA2500IDBG4 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Audio
PGA2500IDBG4
Linear - Amplifiers - Audio PGA2500IDBG4
IC AMP CLASS AB MONO 28SSOP

IC AMP CLASS AB MONO 28SSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Rochester Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Amplifier and Comparator Chips Audio Amplifier Chips Audio Amplifier Chips Operational Amplifiers Operational Amplifiers Audio Amplifier Chips Audio Amplifier Chips
Product Number PGA2500IDBG4 742-PGA2500IDBG4 209869-PGA2500IDBG4 PGA2500IDBG4-ND PGA2500IDBG4 PGA2500IDBG4 PGA2500IDBG4
Product Name PGA2500 Gain Range: 0dB, and 10dB to 65dB in 1dB steps SSOP Audio Amplifier Linear - Linear - Amplifiers - Audio - PGA2500IDBG4 Instrumentation, Op Amps, Buffer Amps Audio Amplifiers Linear - Amplifiers - Audio
Standards and Certifications RoHS
Package Type SSOP Rail/Tube SSOP; SOP; 28-SSOP SSOP; "28-SSOP (0.209"", 5.30mm Width)" SSOP; SOP; SSOP28 SSOP; SOP; 28-SSOP (0.209\", 5.30mm Width)
RoHS Compliant RoHS RoHS
Supply Voltage (VS) 5.25 volts 4.75 to 5.25 volts 4.75 to 5.25 volts 4.75 to 5.25 volts
Unlock Full Specs
to access all available technical data