The SN10501 is a single-channel, rail-to-rail output, high-speed video amplifier designed for driving video signals with low distortion. It is available in an HVSSOP-8 package with a PowerPAD™ for thermal dissipation, measuring 3mm × 3mm with a 0.8mm height. It operates from a single 3V to 16V supply or dual ±1.35V to ±8V supplies, consuming 14mA per channel. The device offers 100MHz bandwidth (-3dB) at a gain of 2, a 900V/µs slew rate, and harmonic distortion of -78dBc (HD2) and -85dBc (HD3) at 5MHz into a 150Ω load. The operating temperature range is -40°C to 85°C.
Low-Distortion High-Speed Rail-to-Rail Output Operational Amplifiers 8-MSOP-PowerPAD -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Operational Amplifiers |
| Product Number | SN10501DGNG4 |
| Product Name | SN10501 Low-Distortion High-Speed Rail-to-Rail Output Operational Amplifiers |
| Standards | RoHS |
| Closed-Loop Gain (AVCL) | 1 V/V |
| Supply Voltage (VS) | 3 to 15 volts |
| VOS | 30 millivolts |
| Quiescent Current (IQ) | 22000 microamps |