Texas Instruments PGA116 Zero-Drift, Programmable Gain Amplifier with MUX PGA116AIPWRG4

Description
Zero-Drift, Programmable Gain Amplifier with MUX 20-TSSOP -40 to 125
Request a Quote Datasheet
Description
Zero-Drift, Programmable Gain Amplifier with MUX 20-TSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PGA116 Zero-Drift, Programmable Gain Amplifier with MUX - PGA116AIPWRG4 - Texas Instruments
Dallas, TX, United States
PGA116 Zero-Drift, Programmable Gain Amplifier with MUX
PGA116AIPWRG4
PGA116 Zero-Drift, Programmable Gain Amplifier with MUX PGA116AIPWRG4
Zero-Drift, Programmable Gain Amplifier with MUX 20-TSSOP -40 to 125

Zero-Drift, Programmable Gain Amplifier with MUX 20-TSSOP -40 to 125

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - PGA116AIPWRG4 - 1237153-PGA116AIPWRG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - PGA116AIPWRG4
1237153-PGA116AIPWRG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - PGA116AIPWRG4 1237153-PGA116AIPWRG4
Manufacturer: Texas Instruments Win Source Part Number: 1237153-PGA116AIPWRG 4 Manufacturer Homepage: www.ti.com Alternative Parts (Cross-Reference): MCP6S21-I/SN; PGA117AIPWG4; PGA117AIPWRG4; Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1237153-PGA116AIPWRG4
Manufacturer Homepage: www.ti.com
Alternative Parts (Cross-Reference): MCP6S21-I/SN; PGA117AIPWG4; PGA117AIPWRG4;
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
10MHz 5.5V TSSOP Special Purpose Amplifier Ic
771-PGA116AIPWRG4
10MHz 5.5V TSSOP Special Purpose Amplifier Ic 771-PGA116AIPWRG4
Analog IC, 10-Ch, 10MHz BW, 5.5V, TSSOP-20 Product overview: PGA116AIPWRG4 from Texas Instruments is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHz, 5.5V, TSSOP. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part, 10MHz, 5.5V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-PGA116AIPWRG4 can be used for catalog matching and distributor lookup.

Analog IC, 10-Ch, 10MHz BW, 5.5V, TSSOP-20 Product overview: PGA116AIPWRG4 from Texas Instruments is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHz, 5.5V, TSSOP. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part, 10MHz, 5.5V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-PGA116AIPWRG4 can be used for catalog matching and distributor lookup.

Supplier's Site
IC PROG GAIN AMP W/MUX 20-TSSOP - 815-PGA116AIPWRG4 - Utmel Electronic Limited
Hong Kong, China
IC PROG GAIN AMP W/MUX 20-TSSOP
815-PGA116AIPWRG4
IC PROG GAIN AMP W/MUX 20-TSSOP 815-PGA116AIPWRG4
IC PROG GAIN AMP W/MUX 20-TSSOP

IC PROG GAIN AMP W/MUX 20-TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Amplifier and Comparator Chips Operational Amplifiers Amplifier and Comparator Chips Amplifier and Comparator Chips
Product Number PGA116AIPWRG4 1237153-PGA116AIPWRG4 771-PGA116AIPWRG4 815-PGA116AIPWRG4
Product Name PGA116 Zero-Drift, Programmable Gain Amplifier with MUX Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - PGA116AIPWRG4 10MHz 5.5V TSSOP Special Purpose Amplifier Ic IC PROG GAIN AMP W/MUX 20-TSSOP
Package Type TSSOP Tape and Reel SSOP; SOP; TSSOP; TSSOP
Unlock Full Specs
to access all available technical data

Similar Products

LM124-SP Quadruple Operational Amplifier - 5962-9950403VCA - Texas Instruments
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,XCEPT
View Details
3 suppliers
 - CLC420AJ-QML - Rochester Electronics
Specs
Package Type DIP; CDIP; CDIP8
Life Cycle Stage Obsolete
View Details
3 suppliers
INA116 Ultra Low Input Bias Current Instrumentation Amplifier - INA116PAG4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 1000 V/V
CMRR 86 dB
View Details
5 suppliers
BUF634 250mA High-Speed Buffer - BUF634FKTTTE3 - Texas Instruments
Specs
Slew Rate 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts
VOS 100 millivolts
View Details
7 suppliers