Amplifier IC 1-Channel (Mono) Class D 24-VQFN (4x4)
Amplifier IC 1-Channel (Mono) Class D 24-VQFN (4x4)
Amplifier IC 1-Channel (Mono) Class D 24-VQFN (4x4)
2.6W Mono Digital & Analog Input Automotive Class-D Speaker Amplifier 24-VQFN -40 to 105 Product overview: TAS2505TRGERQ1 from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 2.6W, VQFN. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Automotive, 2.6W, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TAS2505TRGERQ1 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 851101-TAS2505TRGERQ
Series: Automotive, AEC-Q100
Features: Amplifier IC
Package: Reel - TR
Family Name: TAS2505
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 296-47100-2, 296-47100-1, 296-47100-6
Audio Amplifiers 2.6W Mono Digital & Analog Input Automotive Class-D Speaker Amplifier 24-VQFN -40 to 105
IC AMP CLASS D MONO 2.6W 24VQFN
IC AMP CLASS D MONO 2.6W 24VQFN
Amplifier IC 1-Channel (Mono) Class D 24-VQFN (4x4)
IC AMP CLASS D MONO 2.6W 24VQFN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Amplifier and Comparator Chips |
| Product Number | 296-47100-6-ND | 742-TAS2505TRGERQ1 | 851101-TAS2505TRGERQ1 | TAS2505TRGERQ1 | TAS2505TRGERQ1 | TAS2505TRGERQ1 | TAS2505TRGERQ1 | TAS2505TRGERQ1 |
| Product Name | Audio Amplifiers | Automotive 2.6W VQFN Audio Amplifier | Linear - Linear - Amplifiers - Audio - TAS2505TRGERQ1 | Audio Amplifiers | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Audio Amplifiers |
| Supply Voltage (VS) | 2.7 to 5.5 volts | 1.65 to ? volts | 5.5 to 2.7 volts | 2.7 to 5.5 volts | ||||
| Output Power | 2.6 watts | 2.6 watts | 2.6 watts | |||||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |||
| Operation Class | Class D | Class D | Class D |