Amplifier IC 1-Channel (Mono) Class D 32-VQFN-HR (4.5x4)
Amplifier IC 1-Channel (Mono) Class D 32-VQFN-HR (4.5x4)
Amplifier IC 1-Channel (Mono) Class D 32-VQFN-HR (4.5x4)
6.1-W, DIGITAL INPUT, SMART AMP
Amplifier IC 1-Channel (Mono) Class D 32-VQFN-HR (4.5x4)
6.1-W, DIGITAL INPUT, SMART AMP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 296-TAS2563RPPTTR-ND | TAS2563RPPT | TAS2563RPPT | TAS2563RPPT |
| Product Name | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio |
| Supply Voltage (VS) | 2.5 to 5.5 volts | 5.5 to 2.5 volts | 2.5 to 5.5 volts | |
| Output Power | 6.1 watts | 6.1 watts | 6.1 watts | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Operation Class | Class D | Class D |