Texas Instruments SA5534 Low-Noise Operational Amplifier SA5534PSR

Description
Low-Noise Operational Amplifier 8-SO -40 to 85
Request a Quote Datasheet
Description
Low-Noise Operational Amplifier 8-SO -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SA5534 Low-Noise Operational Amplifier - SA5534PSR - Texas Instruments
Dallas, TX, United States
SA5534 Low-Noise Operational Amplifier
SA5534PSR
SA5534 Low-Noise Operational Amplifier SA5534PSR
Low-Noise Operational Amplifier 8-SO -40 to 85

Low-Noise Operational Amplifier 8-SO -40 to 85

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-17275-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-17275-2-ND
Instrumentation, Op Amps, Buffer Amps 296-17275-2-ND
General Purpose Amplifier 1 Circuit 8-SO

General Purpose Amplifier 1 Circuit 8-SO

Buy Now Datasheet
Singapore, Singapore
10MHz 15V Operational Amplifier IC
687-SA5534PSR
10MHz 15V Operational Amplifier IC 687-SA5534PSR
Low-Noise Op Amp, 10MHz BW, 1Ch, SOP, 15V Product overview: SA5534PSR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHz, 15V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 10MHz, 15V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-SA5534PSR can be used for catalog matching and distributor lookup.

Low-Noise Op Amp, 10MHz BW, 1Ch, SOP, 15V Product overview: SA5534PSR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHz, 15V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 10MHz, 15V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-SA5534PSR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - SA5534PSR - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 1 Func, 4000uV Offset-Max, BIPolar, PDSO8

Operational Amplifier, 1 Func, 4000uV Offset-Max, BIPolar, PDSO8

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - SA5534PSR - 1094336-SA5534PSR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - SA5534PSR
1094336-SA5534PSR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - SA5534PSR 1094336-SA5534PSR
Manufacturer: Texas Instruments Win Source Part Number: 1094336-SA5534PSR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 13 V/μs Current - Input Bias: 500nA Voltage - Input Offset: 500μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SO Supply Voltage - Operating: 10 V to 30 V, ±5 V to 15 V Operating Supply Current: 4mA Channel Output Current: 38mA Gain Bandwidth Product (GBP): 10MHz Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1094336-SA5534PSR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 13 V/μs
Current - Input Bias: 500nA
Voltage - Input Offset: 500μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SO
Supply Voltage - Operating: 10 V to 30 V, ±5 V to 15 V
Operating Supply Current: 4mA
Channel Output Current: 38mA
Gain Bandwidth Product (GBP): 10MHz
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - SA5534PSR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
SA5534PSR
Integrated Circuits (ICs) - Linear - Amplifiers SA5534PSR
IC OPAMP GP 1 CIRCUIT 8SO

IC OPAMP GP 1 CIRCUIT 8SO

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - SA5534PSR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
SA5534PSR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps SA5534PSR
IC OPAMP GP 1 CIRCUIT 8SO

IC OPAMP GP 1 CIRCUIT 8SO

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - SA5534PSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
SA5534PSR
Instrumentation, OP Amps, Buffer Amps SA5534PSR
General Purpose Amplifier 1 Circuit 8-SO

General Purpose Amplifier 1 Circuit 8-SO

Buy Now
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
SA5534PSR
Operational Amplifiers - Op Amps SA5534PSR
Operational Amplifiers - Op Amps Low-Noise Oper Amplifier

Operational Amplifiers - Op Amps Low-Noise Oper Amplifier

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number SA5534PSR 296-17275-2-ND 687-SA5534PSR SA5534PSR 1094336-SA5534PSR SA5534PSR SA5534PSR SA5534PSR SA5534PSR
Product Name SA5534 Low-Noise Operational Amplifier Instrumentation, Op Amps, Buffer Amps 10MHz 15V Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - SA5534PSR Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps
Standards RoHS RoHS RoHS RoHS
Supply Voltage (VS) 10 to 30 volts 15 volts 10 to 30 volts 30 volts
VOS 4 millivolts 0.5000 millivolts 0.5000 millivolts
Quiescent Current (IQ) 8000 microamps
CMRR 70 dB
Unlock Full Specs
to access all available technical data

Similar Products

LM158QML-SP Low Power Dual Operational Amplifier - 5962R8771003VXA - Texas Instruments
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,DIESALE,TO-99
View Details
BUF634 250mA High-Speed Buffer - BUF634P - Texas Instruments
Specs
RoHS Compliant RoHS
Slew Rate 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts
View Details
10 suppliers
INA129-HT High Temperature Precision, Low Power Instrumentation Amplifiers - INA129SJD - Texas Instruments
Specs
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 113 dB
Supply Voltage (VS) 4.5 to 36 volts
View Details
3 suppliers
Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers - CDC328AD - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type Surface Mount
Life Cycle Stage Active
View Details