Texas Instruments TAS5102 20-W Stereo Digital Amplifier Power Stage TAS5102DADR

Description
20-W Stereo Digital Amplifier Power Stage 32-HTSSOP 0 to 70
Request a Quote Datasheet
Description
20-W Stereo Digital Amplifier Power Stage 32-HTSSOP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TAS5102 20-W Stereo Digital Amplifier Power Stage - TAS5102DADR - Texas Instruments
Dallas, TX, United States
TAS5102 20-W Stereo Digital Amplifier Power Stage
TAS5102DADR
TAS5102 20-W Stereo Digital Amplifier Power Stage TAS5102DADR
20-W Stereo Digital Amplifier Power Stage 32-HTSSOP 0 to 70

20-W Stereo Digital Amplifier Power Stage 32-HTSSOP 0 to 70

Buy Now Datasheet
 - TAS5102DADR - Rochester Electronics
Newburyport, MA, United States
Audio Amplifier, 20W, 2 Channel(s), 1 Func, PDSO32

Audio Amplifier, 20W, 2 Channel(s), 1 Func, PDSO32

Supplier's Site Datasheet
Audio Amplifiers - 296-23674-2-ND - DigiKey
Thief River Falls, MN, United States
Audio Amplifiers
296-23674-2-ND
Audio Amplifiers 296-23674-2-ND
Amplifier IC 2-Channel (Stereo) Class D 32-HTSSOP

Amplifier IC 2-Channel (Stereo) Class D 32-HTSSOP

Buy Now Datasheet
HTSSOP Audio Amplifier - 742-TAS5102DADR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
HTSSOP Audio Amplifier
742-TAS5102DADR
HTSSOP Audio Amplifier 742-TAS5102DADR
20-W stereo, 8- to 23-V supply, PWM input Class-D audio amplifier 32-HTSSOP 0 to 70 Product overview: TAS5102DADR from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include HTSSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, HTSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TAS5102DADR can be used for catalog matching and distributor lookup.

20-W stereo, 8- to 23-V supply, PWM input Class-D audio amplifier 32-HTSSOP 0 to 70 Product overview: TAS5102DADR from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include HTSSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, HTSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TAS5102DADR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Audio - TAS5102DADR - 031858-TAS5102DADR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - TAS5102DADR
031858-TAS5102DADR
Linear - Linear - Amplifiers - Audio - TAS5102DADR 031858-TAS5102DADR
Manufacturer: Texas Instruments Win Source Part Number: 031858-TAS5102DADR Packaging: Reel - TR Type: Class D Features: Digital PWM Inputs, Short-Circuit and Thermal Protection Mounting: SMD (SMT) Output Type: 2-Channel (Stereo) Max Output Power x Channels @ Load: 20W x 2 @ 8 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 32-HTSSOP Dimension: 32-TSSOP (0.240", 6.10mm Width) Exposed Pad Supply Voltage - Operating: 8 V to 23 V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 031858-TAS5102DADR
Packaging: Reel - TR
Type: Class D
Features: Digital PWM Inputs, Short-Circuit and Thermal Protection
Mounting: SMD (SMT)
Output Type: 2-Channel (Stereo)
Max Output Power x Channels @ Load: 20W x 2 @ 8 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 32-HTSSOP
Dimension: 32-TSSOP (0.240", 6.10mm Width) Exposed Pad
Supply Voltage - Operating: 8 V to 23 V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Audio Amplifiers - TAS5102DADR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Amplifiers
TAS5102DADR
Audio Amplifiers TAS5102DADR
Amplifier IC 2-Channel (Stereo) Class D 32-HTSSOP

Amplifier IC 2-Channel (Stereo) Class D 32-HTSSOP

Buy Now
Linear - Amplifiers - Audio - TAS5102DADR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Audio
TAS5102DADR
Linear - Amplifiers - Audio TAS5102DADR
IC AMP CLASS D STER 20W 32HTSSOP

IC AMP CLASS D STER 20W 32HTSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Audio Amplifiers
TAS5102DADR
Audio Amplifiers TAS5102DADR
Audio Amplifiers 20W Stereo PWM Inp Pwr Stage

Audio Amplifiers 20W Stereo PWM Inp Pwr Stage

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TAS5102DADR
Integrated Circuits (ICs) - Linear - Amplifiers TAS5102DADR
IC AMP CLASS D STER 20W 32HTSSOP

IC AMP CLASS D STER 20W 32HTSSOP

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Amplifier and Comparator Chips Operational Amplifiers Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Operational Amplifiers Operational Amplifiers
Product Number TAS5102DADR TAS5102DADR 296-23674-2-ND 742-TAS5102DADR 031858-TAS5102DADR TAS5102DADR TAS5102DADR TAS5102DADR TAS5102DADR
Product Name TAS5102 20-W Stereo Digital Amplifier Power Stage Audio Amplifiers HTSSOP Audio Amplifier Linear - Linear - Amplifiers - Audio - TAS5102DADR Audio Amplifiers Linear - Amplifiers - Audio Audio Amplifiers Integrated Circuits (ICs) - Linear - Amplifiers
Standards and Certifications RoHS
Package Type HTSSOP SSOP; SOP; TSSOP; HTSSOP32 "32-PowerTSSOP (0.240"", 6.10mm Width)" Tape and Reel SSOP; SOP; TSSOP; 32-HTSSOP SSOP; SOP; TSSOP; 32-PowerTSSOP (0.240\", 6.10mm Width) 32-PowerTSSOP (0.240, 6.10mm Width)
Standards RoHS
Life Cycle Stage Active Active
Features Thermal Shutdown Protection
Unlock Full Specs
to access all available technical data