Texas Instruments TAS5421-Q1 22-W Mono Automotive Digital Audio Amplifier With Load Dump and I2C Diagnostics TAS5421QPWPRQ1

Description
22-W Mono Automotive Digital Audio Amplifier With Load Dump and I2C Diagnostics 16-HTSSOP -40 to 125
Request a Quote Datasheet
Description
22-W Mono Automotive Digital Audio Amplifier With Load Dump and I2C Diagnostics 16-HTSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TAS5421-Q1 22-W Mono Automotive Digital Audio Amplifier With Load Dump and I2C Diagnostics - TAS5421QPWPRQ1 - Texas Instruments
Dallas, TX, United States
TAS5421-Q1 22-W Mono Automotive Digital Audio Amplifier With Load Dump and I2C Diagnostics
TAS5421QPWPRQ1
TAS5421-Q1 22-W Mono Automotive Digital Audio Amplifier With Load Dump and I2C Diagnostics TAS5421QPWPRQ1
22-W Mono Automotive Digital Audio Amplifier With Load Dump and I2C Diagnostics 16-HTSSOP -40 to 125

22-W Mono Automotive Digital Audio Amplifier With Load Dump and I2C Diagnostics 16-HTSSOP -40 to 125

Buy Now Datasheet
Audio Amplifiers - 296-38388-2-ND - DigiKey
Thief River Falls, MN, United States
Audio Amplifiers
296-38388-2-ND
Audio Amplifiers 296-38388-2-ND
Amplifier IC 1-Channel (Mono) Class D 16-HTSSOP

Amplifier IC 1-Channel (Mono) Class D 16-HTSSOP

Buy Now Datasheet
Audio Amplifiers - 296-38388-1-ND - DigiKey
Thief River Falls, MN, United States
Audio Amplifiers
296-38388-1-ND
Audio Amplifiers 296-38388-1-ND
Amplifier IC 1-Channel (Mono) Class D 16-HTSSOP

Amplifier IC 1-Channel (Mono) Class D 16-HTSSOP

Buy Now Datasheet
Audio Amplifiers - 296-38388-6-ND - DigiKey
Thief River Falls, MN, United States
Audio Amplifiers
296-38388-6-ND
Audio Amplifiers 296-38388-6-ND
Amplifier IC 1-Channel (Mono) Class D 16-HTSSOP

Amplifier IC 1-Channel (Mono) Class D 16-HTSSOP

Buy Now Datasheet
Linear - Linear - Amplifiers - Audio - TAS5421QPWPRQ1 - 1105476-TAS5421QPWPRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - TAS5421QPWPRQ1
1105476-TAS5421QPWPRQ1
Linear - Linear - Amplifiers - Audio - TAS5421QPWPRQ1 1105476-TAS5421QPWPRQ1
Manufacturer: Texas Instruments Win Source Part Number: 1105476-TAS5421QPWPR Q1 Packaging: Reel - TR Type: Class D Features: Mute, Short-Circuit and Thermal Protection Mounting: SMD (SMT) Output Type: 1-Channel (Mono) Max Output Power x Channels @ Load: 22W x 1 @ 4 Ohm Family Name: TAS5421-Q1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 16-HTSSOP Dimension: 16-TSSOP (0.173", 4.40mm Width) Exposed Pad Supply Voltage - Operating: 4.5 V to 18 V Alternative Parts (Cross-Reference): MAX9713ETJ-TG129; MAX9713ETJ-T; MAX9703ETJ-T; ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1105476-TAS5421QPWPRQ1
Packaging: Reel - TR
Type: Class D
Features: Mute, Short-Circuit and Thermal Protection
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 22W x 1 @ 4 Ohm
Family Name: TAS5421-Q1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 16-HTSSOP
Dimension: 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supply Voltage - Operating: 4.5 V to 18 V
Alternative Parts (Cross-Reference): MAX9713ETJ-TG129; MAX9713ETJ-T; MAX9703ETJ-T;
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Automotive 22W 18V HTSSOP Audio Amplifier
742-TAS5421QPWPRQ1
Automotive 22W 18V HTSSOP Audio Amplifier 742-TAS5421QPWPRQ1
Automotive Class-D Audio Amp, 22W, 1-Ch, 4.5-18V, HTSSOP Product overview: TAS5421QPWPRQ1 from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 22W, 18V, HTSSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Automotive, 22W, 18V, HTSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TAS5421QPWPRQ1 can be used for catalog matching and distributor lookup.

Automotive Class-D Audio Amp, 22W, 1-Ch, 4.5-18V, HTSSOP Product overview: TAS5421QPWPRQ1 from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 22W, 18V, HTSSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Automotive, 22W, 18V, HTSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TAS5421QPWPRQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Amplifiers - Audio - TAS5421QPWPRQ1 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Audio
TAS5421QPWPRQ1
Linear - Amplifiers - Audio TAS5421QPWPRQ1
IC AMP CLASS D MONO 22W 16HTSSOP

IC AMP CLASS D MONO 22W 16HTSSOP

Supplier's Site Datasheet
Audio Amplifiers - TAS5421QPWPRQ1 - ODG (Origin Data Global)
Shenzhen, China
Audio Amplifiers
TAS5421QPWPRQ1
Audio Amplifiers TAS5421QPWPRQ1
IC AMP CLASS D MONO 22W 16HTSSOP

IC AMP CLASS D MONO 22W 16HTSSOP

Supplier's Site Datasheet
Audio Amplifiers - TAS5421QPWPRQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Amplifiers
TAS5421QPWPRQ1
Audio Amplifiers TAS5421QPWPRQ1
Amplifier IC 1-Channel (Mono) Class D 16-HTSSOP

Amplifier IC 1-Channel (Mono) Class D 16-HTSSOP

Buy Now
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TAS5421QPWPRQ1
Integrated Circuits (ICs) - Linear - Amplifiers TAS5421QPWPRQ1
IC AMP CLASS D MONO 22W 16HTSSOP

IC AMP CLASS D MONO 22W 16HTSSOP

Supplier's Site
Sheung Wan, Hong Kong
Audio Amplifiers
TAS5421QPWPRQ1
Audio Amplifiers TAS5421QPWPRQ1
Audio Amplifiers 22-W Mono Auto Digital Audio Amp

Audio Amplifiers 22-W Mono Auto Digital Audio Amp

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Amplifier and Comparator Chips Audio Amplifier Chips Operational Amplifiers Operational Amplifiers
Product Number TAS5421QPWPRQ1 296-38388-2-ND 1105476-TAS5421QPWPRQ1 742-TAS5421QPWPRQ1 TAS5421QPWPRQ1 TAS5421QPWPRQ1 TAS5421QPWPRQ1 TAS5421QPWPRQ1 TAS5421QPWPRQ1
Product Name TAS5421-Q1 22-W Mono Automotive Digital Audio Amplifier With Load Dump and I2C Diagnostics Audio Amplifiers Linear - Linear - Amplifiers - Audio - TAS5421QPWPRQ1 Automotive 22W 18V HTSSOP Audio Amplifier Linear - Amplifiers - Audio Audio Amplifiers Audio Amplifiers Integrated Circuits (ICs) - Linear - Amplifiers Audio Amplifiers
RoHS Compliant RoHS RoHS RoHS
Supply Voltage (VS) 4.5 to 18 volts 4.5 to 18 volts 4.5 to 18 volts 4.5 to 18 volts 4.5 to 18 volts 18 to 4.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type HTSSOP "16-PowerTSSOP (0.173"", 4.40mm Width)" SSOP; SOP; TSSOP; 16-HTSSOP Tape and Reel Surface Mount SSOP; SOP; TSSOP; 16-PowerTSSOP (0.173\", 4.40mm Width) 16-PowerTSSOP (0.173, 4.40mm Width)
Unlock Full Specs
to access all available technical data